Microchip Technology, Inc. SY89546U

Description
The SY89546U is a precision, High-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89546U differential inputs include Micrel's unique 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89546U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89547L. Or, for applications that only require one differential output, consider the SY89544U or SY89545L. The SY89546U is part of Micrel's Precision Edge®product family. Additional Features Selects among four differential inputs Provides two copies of the selected input Guaranteed AC parameters over temp/voltage: DC-to >3.2Gbps data rat throughput <620ps In-to-Out tpd <150ps tr/tf time Unique input isolation design minimize crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Internal input termination Unique input termination and VTpin accepts DC-coupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing Power supple 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY89546U is a precision, High-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89546U differential inputs include Micrel's unique 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89546U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89547L. Or, for applications that only require one differential output, consider the SY89544U or SY89545L. The SY89546U is part of Micrel's Precision Edge®product family. Additional Features Selects among four differential inputs Provides two copies of the selected input Guaranteed AC parameters over temp/voltage: DC-to >3.2Gbps data rat throughput <620ps In-to-Out tpd <150ps tr/tf time Unique input isolation design minimize crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Internal input termination Unique input termination and VTpin accepts DC-coupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing Power supple 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89546U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89546U is a precision, High-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89546U differential inputs include Micrel's unique 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89546U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89547L. Or, for applications that only require one differential output, consider the SY89544U or SY89545L. The SY89546U is part of Micrel's Precision Edge®product family. Additional Features Selects among four differential inputs Provides two copies of the selected input Guaranteed AC parameters over temp/voltage: DC-to >3.2Gbps data rat throughput <620ps In-to-Out tpd <150ps tr/tf time Unique input isolation design minimize crosstalk Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Internal input termination Unique input termination and VTpin accepts DC-coupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing Power supple 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY89546U is a precision, High-speed 4:1 differential multiplexer that provides two copies of the selected input. The high speed LVDS (350mV) compatible outputs with a guaranteed throughput of up to 3.2Gbps over temperature and voltage.The SY89546U differential inputs include Micrel's unique 3-pin internal termination design that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89546U operates from a single 2.5V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89547L. Or, for applications that only require one differential output, consider the SY89544U or SY89545L. The SY89546U is part of Micrel's Precision Edge®product family.

Additional Features

    • Selects among four differential inputs
    • Provides two copies of the selected input
    • Guaranteed AC parameters over temp/voltage:
      • DC-to >3.2Gbps data rat throughput
      • <620ps In-to-Out tpd
      • <150ps tr/tf time
    • Unique input isolation design minimize crosstalk
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
      • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Internal input termination
    • Unique input termination and VTpin accepts DC-coupled and AC-coupled inputs (LVDS, LVPECL, CML)
    • 350mV LVDS output swing
    • Power supple 2.5V ±5%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89546U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT157SJX - Lingto Electronic Limited
Specs
Configuration 4 x 2:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Analog Switch and Multiplexer IC - 747-74HC4053PW - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
CD4051B-Q1 Automotive Catalog CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Convers. - CD4051BQPWRG4Q1 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Automotive
Standards and Certifications RoHS
View Details
6 suppliers
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details