Microchip Technology, Inc. SY89545L

Description
The SY89545L is a fast, low jitter 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89545L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89545L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89544U. For applications that require two differential outputs, consider the SY89546U or SY89545L.The SY89545L is part of a Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 3.3V +10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY89545L is a fast, low jitter 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89545L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89545L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89544U. For applications that require two differential outputs, consider the SY89546U or SY89545L.The SY89545L is part of a Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 3.3V +10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89545L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89545L is a fast, low jitter 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89545L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89545L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89544U. For applications that require two differential outputs, consider the SY89546U or SY89545L.The SY89545L is part of a Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 3.3V +10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY89545L is a fast, low jitter 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89545L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89545L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89544U. For applications that require two differential outputs, consider the SY89546U or SY89545L.The SY89545L is part of a Micrel's Precision Edge® product family.

Additional Features

    • Selects among four differential inputs
    • Guaranteed AC performance over temp and voltage:
      • DC-to >3.2Gbps data rate throughput
      • <600ps In-to-Out tpd
      • <150ps tr/tf
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
      • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Unique input isolation design minimizes crosstalk
    • Internal input termination
    • Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML)
    • 350mV LVDS output swing
    • CMOS/TTL compatible MUX select
    • Power supply 3.3V +10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89545L
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914653 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
TSSOP Analog Switch and Multiplexer IC - 743-74AHCT138PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292VRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details