Microchip Technology, Inc. SY89544U

Description
The SY89544U is a fast, low-jitter, 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89544U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low-jitter interface solution.The SY89544U operates from a single 2.5V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89545L. For applications that require two differential outputs, consider the SY89546U or SY89547L. The SY89544U is part of Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra low-jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCCoupled and AC-Coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY89544U is a fast, low-jitter, 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89544U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low-jitter interface solution.The SY89544U operates from a single 2.5V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89545L. For applications that require two differential outputs, consider the SY89546U or SY89547L. The SY89544U is part of Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra low-jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCCoupled and AC-Coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89544U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89544U is a fast, low-jitter, 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89544U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low-jitter interface solution.The SY89544U operates from a single 2.5V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89545L. For applications that require two differential outputs, consider the SY89546U or SY89547L. The SY89544U is part of Micrel's Precision Edge® product family. Additional Features Selects among four differential inputs Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <600ps In-to-Out tpd <150ps tr/tf Ultra low-jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCCoupled and AC-Coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 2.5V ±5% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY89544U is a fast, low-jitter, 4:1 differential MUX with an LVDS (350mV) compatible output with guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89544U differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low-jitter interface solution.The SY89544U operates from a single 2.5V supply and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 3.3V supply, consider the SY89545L. For applications that require two differential outputs, consider the SY89546U or SY89547L. The SY89544U is part of Micrel's Precision Edge® product family.

Additional Features

    • Selects among four differential inputs
    • Guaranteed AC performance over temp and voltage:
      • DC-to >3.2Gbps data rate throughput
      • <600ps In-to-Out tpd
      • <150ps tr/tf
    • Ultra low-jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
      • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Unique input isolation design minimizes crosstalk
    • Internal input termination
    • Unique input termination and VTpin accepts DCCoupled and AC-Coupled inputs (LVDS, LVPECL, CML)
    • 350mV LVDS output swing
    • CMOS/TTL compatible MUX select
    • Power supply 2.5V ±5%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89544U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Quad single-pole single-throw analog switch - 74HC4066D,653 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
8 suppliers
Quad 3.3V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV3126PWRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details