Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY89543LMI

Description
Multiplexer 1 x 2:1 32-QFN (5x5)
Request a Quote Datasheet
Description
Multiplexer 1 x 2:1 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY89543LMI-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY89543LMI-ND
Signal Switches, Multiplexers, Decoders SY89543LMI-ND
Multiplexer 1 x 2:1 32-QFN (5x5)

Multiplexer 1 x 2:1 32-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY89543LMI
Analog Switch and Multiplexer IC 743-SY89543LMI
IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY89543LMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89543LMI can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY89543LMI from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89543LMI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMI - 1263178-SY89543LMI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMI
1263178-SY89543LMI
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMI 1263178-SY89543LMI
Manufacturer: Microchip Technology Win Source Part Number: 1263178-SY89543LMI Packaging: Tube Type: Multiplexer Mounting Style: SMD Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 32-MLF (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF Alternative Parts (Cross-Reference): NB6L56MNG; SY89543LMITR; SY89543LMIGTR; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: 89543 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1263178-SY89543LMI
Packaging: Tube
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 32-MLF (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 32-VFQFN Exposed Pad, 32-MLF
Alternative Parts (Cross-Reference): NB6L56MNG; SY89543LMITR; SY89543LMIGTR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: 89543
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SY89543LMI - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY89543LMI
Logic - Signal Switches, Multiplexers, Decoders SY89543LMI
IC MULTIPLEXER 1 X 2:1 32MLF

IC MULTIPLEXER 1 X 2:1 32MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SY89543LMI-ND 743-SY89543LMI 1263178-SY89543LMI SY89543LMI
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMI Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1914653 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type μmax
Number of Pins 10
View Details
Signal Switches, Multiplexers, Decoders - 1727-74HC257PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3862PGG - Lingto Electronic Limited
Specs
Configuration 10 x 1:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details