Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMG SY89543LMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 795970-SY89543LMG Series: Precision Edge Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SY89543 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT; Introduction Date: May 07, 2006 ECCN: 5A991.b Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795970-SY89543LMG Series: Precision Edge Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SY89543 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT; Introduction Date: May 07, 2006 ECCN: 5A991.b Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMG - 795970-SY89543LMG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMG
795970-SY89543LMG
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMG 795970-SY89543LMG
Manufacturer: Microchip Technology Win Source Part Number: 795970-SY89543LMG Series: Precision Edge Packaging: Tube Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad, 32-MLF Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Independent Circuits: 2 Voltage Supply Source: Single Supply Family Name: SY89543 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-MLF (5x5) Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT; Introduction Date: May 07, 2006 ECCN: 5A991.b Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795970-SY89543LMG
Series: Precision Edge
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad, 32-MLF
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Independent Circuits: 2
Voltage Supply Source: Single Supply
Family Name: SY89543
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-MLF (5x5)
Alternative Parts (Cross-Reference): MC100ES6056DTR2; MC100ES6056EG; MC100ES6056EGR2 ; MC100ES6056DT;
Introduction Date: May 07, 2006
ECCN: 5A991.b
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 576-1424-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
576-1424-ND
Signal Switches, Multiplexers, Decoders 576-1424-ND
Multiplexer 1 x 2:1 32-QFN (5x5)

Multiplexer 1 x 2:1 32-QFN (5x5)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY89543LMG
Analog Switch and Multiplexer IC 743-SY89543LMG
IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY89543LMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89543LMG can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 32MLF Product overview: SY89543LMG from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89543LMG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SY89543LMG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY89543LMG
Logic - Signal Switches, Multiplexers, Decoders SY89543LMG
IC MULTIPLEXER 1 X 2:1 32MLF

IC MULTIPLEXER 1 X 2:1 32MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 795970-SY89543LMG 576-1424-ND 743-SY89543LMG SY89543LMG
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89543LMG Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 32-VFQFN Tube
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916806P - RS Components, Ltd.
Specs
Configuration Quad SPDT
Number of Pins 20
View Details
3.6V 30mA Analog Switch and Multiplexer IC - 743-74CB3Q3384ADGVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 2 mA
View Details
2 suppliers
Analog Switch and Multiplexer IC - 743-74LVC139BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.2 volts
Min Operating Current 1.00E-4 mA
View Details
4 suppliers