Microchip Technology, Inc. SY89543L

Description
The SY89543L includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89543L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89543L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89542U. The SY89543L is part of a Micrel's Precision Edge® product family. Additional Features Dual 2:1 multiplexer Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <510ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 3.3V +10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet
Description
The SY89543L includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89543L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89543L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89542U. The SY89543L is part of a Micrel's Precision Edge® product family. Additional Features Dual 2:1 multiplexer Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <510ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 3.3V +10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89543L - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89543L includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89543L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89543L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89542U. The SY89543L is part of a Micrel's Precision Edge® product family. Additional Features Dual 2:1 multiplexer Guaranteed AC performance over temp and voltage: DC-to >3.2Gbps data rate throughput <510ps In-to-Out tpd <150ps tr/tf Ultra-low jitter design: <1psRMS random jitter <10psPP deterministic jitter <10psPP total jitter (clock) <0.7psRMS crosstalk-induced jitter Unique input isolation design minimizes crosstalk Internal input termination Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML) 350mV LVDS output swing CMOS/TTL compatible MUX select Power supply 3.3V +10% -40°C to +85°C temperature range Available in 32-pin (5mm x 5mm) MLF® package

The SY89543L includes two precision, high-speed 2:1 differential Muxes with LVDS (350mV) compatible outputs with a guaranteed data rate throughput of 3.2Gbps over temperature and voltage.The SY89543L differential inputs include a unique, 3-pin internal termination that allows access to the termination network through a VT pin. This feature allows the device to easily interface to different logic standards, both AC- and DC-coupled without external resistor-bias and termination networks. The result is a clean, stub-free, low jitter interface solution.The SY89543L operates from a single 3.3V supply, and is guaranteed over the full industrial temperature range (-40°C to +85°C). For applications that require a 2.5V supply, consider the SY89542U. The SY89543L is part of a Micrel's Precision Edge® product family.

Additional Features

    • Dual 2:1 multiplexer
    • Guaranteed AC performance over temp and voltage:
      • DC-to >3.2Gbps data rate throughput
      • <510ps In-to-Out tpd
      • <150ps tr/tf
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP deterministic jitter
      • <10psPP total jitter (clock)
    • <0.7psRMS crosstalk-induced jitter
    • Unique input isolation design minimizes crosstalk
    • Internal input termination
    • Unique input termination and VTpin accepts DCcoupled and AC-coupled inputs (LVDS, LVPECL, CML)
    • 350mV LVDS output swing
    • CMOS/TTL compatible MUX select
    • Power supply 3.3V +10%
    • -40°C to +85°C temperature range
    • Available in 32-pin (5mm x 5mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89543L
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

2-bit bus switch - 74CBTLV3306GTX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers
5V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBT16212CDGGRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details