Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89542UMITR SY89542UMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047465-SY89542UMITR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047465-SY89542UMITR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89542UMITR - 047465-SY89542UMITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89542UMITR
047465-SY89542UMITR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89542UMITR 047465-SY89542UMITR
Manufacturer: Microchip Technology Win Source Part Number: 047465-SY89542UMITR Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 2 Voltage Supply Source: Single Supply Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047465-SY89542UMITR
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 2.5V Analog Switch and Multiplexer IC
743-SY89542UMITR
Dual 2.5V Analog Switch and Multiplexer IC 743-SY89542UMITR
IC MUX 2:1 DIFF DUAL 2.5V 32-MLF Product overview: SY89542UMITR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89542UMITR can be used for catalog matching and distributor lookup.

IC MUX 2:1 DIFF DUAL 2.5V 32-MLF Product overview: SY89542UMITR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 2.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89542UMITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 047465-SY89542UMITR 743-SY89542UMITR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89542UMITR Dual 2.5V Analog Switch and Multiplexer IC
Supply Voltage (VS) 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905812 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-4575-2-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 10 ohms
View Details
4 suppliers