Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY89542UMG-TR

Description
Multiplexer 1 x 2:1 32-QFN (5x5)
Description
Multiplexer 1 x 2:1 32-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89542UMG-TR is a dual 2:1 differential multiplexer designed for high-speed applications, supporting data rates up to 3.2Gbps. It features an ultra-low jitter design with less than 1ps RMS random jitter and less than 10ps peak-to-peak deterministic jitter. The device operates from a single 2.5V power supply and is suitable for a wide temperature range of -40°C to +85°C. This multiplexer includes internal termination for its differential inputs, allowing for easy interfacing with various logic standards, both AC- and DC-coupled. The output swing is 350mV LVDS compatible, and the device is packaged in a compact 32-pin MicroLeadFrame (MLF) package. Applications include redundant clock/data switchover, SONET/SDH multi-channel selection, Fibre Channel, and GigE applications.

Datasheet Summary
Powered by GS/AI

The SY89542UMG-TR is a dual 2:1 differential multiplexer designed for high-speed applications, supporting data rates up to 3.2Gbps. It features an ultra-low jitter design with less than 1ps RMS random jitter and less than 10ps peak-to-peak deterministic jitter. The device operates from a single 2.5V power supply and is suitable for a wide temperature range of -40°C to +85°C. This multiplexer includes internal termination for its differential inputs, allowing for easy interfacing with various logic standards, both AC- and DC-coupled. The output swing is 350mV LVDS compatible, and the device is packaged in a compact 32-pin MicroLeadFrame (MLF) package. Applications include redundant clock/data switchover, SONET/SDH multi-channel selection, Fibre Channel, and GigE applications.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY89542UMG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SY89542UMG-TR
Signal Switches, Multiplexers, Decoders SY89542UMG-TR
Multiplexer 1 x 2:1 32-QFN (5x5)

Multiplexer 1 x 2:1 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SY89542UMG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SY89542UMG-TR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SY89542UMG-TR
IC MULTIPLEXER 1 X 2:1 32MLF

IC MULTIPLEXER 1 X 2:1 32MLF

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SY89542UMG-TR SY89542UMG-TR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.375V ~ 2.625V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT257DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54LS158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
2 suppliers