Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SY89538LHH TR

Description
Clock Synthesizer/Fanout Buffer IC 756MHz 1 64-TQFP Exposed Pad
Description
Clock Synthesizer/Fanout Buffer IC 756MHz 1 64-TQFP Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89538LHH TR is a precision programmable clock synthesizer and fanout buffer designed for high-performance applications, operating within a frequency range of 29.375MHz to 756MHz. It features multiple output dividers and fanout buffers, including four differential LVPECL output banks and one differential LVDS output bank with three output pairs. The device supports a reference clock input ranging from 9.325MHz to 756MHz and includes a unique input MUX that minimizes crosstalk between the reference and crystal sources. This clock generator is optimized for enterprise routers, switches, servers, and parallel processor-based systems, making it suitable for generating internal system timing for ASICs, NPUs, and FPGAs. It guarantees low jitter performance with total jitter under 150ps PP and cycle-to-cycle jitter under 6ps RMS when using a crystal input. The SY89538LHH TR operates over an industrial temperature range of -40°C to +85°C and is housed in a 64-pin EPAD-TQFP package, ensuring compatibility with various applications while minimizing board space and power consumption.

Datasheet Summary
Powered by GS/AI

The SY89538LHH TR is a precision programmable clock synthesizer and fanout buffer designed for high-performance applications, operating within a frequency range of 29.375MHz to 756MHz. It features multiple output dividers and fanout buffers, including four differential LVPECL output banks and one differential LVDS output bank with three output pairs. The device supports a reference clock input ranging from 9.325MHz to 756MHz and includes a unique input MUX that minimizes crosstalk between the reference and crystal sources. This clock generator is optimized for enterprise routers, switches, servers, and parallel processor-based systems, making it suitable for generating internal system timing for ASICs, NPUs, and FPGAs. It guarantees low jitter performance with total jitter under 150ps PP and cycle-to-cycle jitter under 6ps RMS when using a crystal input. The SY89538LHH TR operates over an industrial temperature range of -40°C to +85°C and is housed in a 64-pin EPAD-TQFP package, ensuring compatibility with various applications while minimizing board space and power consumption.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SY89538LHH TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY89538LHH TR
Clock Generators, PLLs, Frequency Synthesizers SY89538LHH TR
Clock Synthesizer/Fanout Buffer IC 756MHz 1 64-TQFP Exposed Pad

Clock Synthesizer/Fanout Buffer IC 756MHz 1 64-TQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Frequency Synthesizers
Product Number SY89538LHH TR
Product Name Clock Generators, PLLs, Frequency Synthesizers
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

SYNTHESIZER / SURF MT / RoHS - KSN-2346A+ - Mini-Circuits
Specs
Synthesizer Type Direct Synthesis
Standards RoHS
Frequency 2286 to 2346 MHz
View Details
SMD Frequency Synthesizers with Ultra-Low Phase Noise -  - Corech Microwave
Specs
Synthesizer Type Direct Synthesis
Form Factor SMD
Frequency 100 to 25000 MHz
View Details
Frequency Synthesizers -  - kTB Solutions
Specs
Synthesizer Type Direct Synthesis
Frequency 200 to 15000 MHz
Step Size 1.00E-3 kHz
View Details
 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details