Microchip Technology, Inc. Clock Generators, PLLs, Frequency Synthesizers SY89535LHZ TR

Description
Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad
Datasheet
Description
Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - SY89535LHZ TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
SY89535LHZ TR
Clock Generators, PLLs, Frequency Synthesizers SY89535LHZ TR
Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad

Clock/Frequency Synthesizer IC 500MHz 1 64-TQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Frequency Synthesizers
Product Number SY89535LHZ TR
Product Name Clock Generators, PLLs, Frequency Synthesizers
Synthesizer Type Direct Synthesis
Unlock Full Specs
to access all available technical data

Similar Products

SMD Frequency Synthesizers with Ultra-Low Phase Noise -  - Corech Microwave
Specs
Synthesizer Type Direct Synthesis
Form Factor SMD
Frequency 100 to 25000 MHz
View Details
Frequency Synthesizers -  - kTB Solutions
Specs
Synthesizer Type Direct Synthesis
Frequency 200 to 15000 MHz
Step Size 10000 kHz
View Details
 - LMX2325TMX - Rochester Electronics
Rochester Electronics
Specs
Synthesizer Type Direct Synthesis
View Details
SYNTHESIZER / SURF MT / RoHS - KSN-2346A+ - Mini-Circuits
Specs
Synthesizer Type Direct Synthesis
Standards RoHS
Frequency 2286 to 2346 MHz
View Details