Microchip Technology, Inc. Signal Switches, Multiplexers, Decoders SY89474UMG-TR

Description
Multiplexer 1 x 2:1 24-MLF® (4x4)
Request a Quote Datasheet
Description
Multiplexer 1 x 2:1 24-MLF® (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SY89474UMG-TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY89474UMG-TR-ND
Signal Switches, Multiplexers, Decoders SY89474UMG-TR-ND
Multiplexer 1 x 2:1 24-MLF® (4x4)

Multiplexer 1 x 2:1 24-MLF® (4x4)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SY89474UMG-CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SY89474UMG-CT-ND
Signal Switches, Multiplexers, Decoders SY89474UMG-CT-ND
Multiplexer 1 x 2:1 24-MLF® (4x4)

Multiplexer 1 x 2:1 24-MLF® (4x4)

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SY89474UMG-TR
Analog Switch and Multiplexer IC 743-SY89474UMG-TR
IC MULTIPLEXER 1 X 2:1 24MLF Product overview: SY89474UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89474UMG-TR can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 1 X 2:1 24MLF Product overview: SY89474UMG-TR from Microchip Technology is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SY89474UMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89474UMG-TR - 809355-SY89474UMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89474UMG-TR
809355-SY89474UMG-TR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89474UMG-TR 809355-SY89474UMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 809355-SY89474UMG-TR Packaging: Reel Type: Multiplexer Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Supplier Device Package: 24-MLF (4x4) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V Part Number Series: 89474

Manufacturer: Microchip Technology
Win Source Part Number: 809355-SY89474UMG-TR
Packaging: Reel
Type: Multiplexer
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Supplier Device Package: 24-MLF (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V
Part Number Series: 89474

Buy Now
Logic - Signal Switches, Multiplexers, Decoders - SY89474UMG-TR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SY89474UMG-TR
Logic - Signal Switches, Multiplexers, Decoders SY89474UMG-TR
IC MULTIPLEXER 1 X 2:1 24MLF

IC MULTIPLEXER 1 X 2:1 24MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SY89474UMG-TR-ND 743-SY89474UMG-TR 809355-SY89474UMG-TR SY89474UMG-TR
Product Name Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SY89474UMG-TR Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 24-VFQFN Tape & Reel (TR)
Number of Pins 24 24
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bus switch - 74CBTLV3126BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AC151SJX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details