Microchip Technology, Inc. SY89473U

Description
The SY89473U is a 2.5V/3.3V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K-compatible, LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89473U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89473U is part of Micrel's high-speed, Precision Edge® product line. For multiple-clock switchover solutions, please refer to the SY89840-SY89843U family. Additional Features Selects between two input channels and provides two copies of the selected output Guaranteed AC performance over temperature and supply voltage: DC to 2.5Gbps data throughput DC to 2.5GHz fMAX (clock) <500ps In-to-Out tpd <190ps tr/tf <20ps Output-to-output skew Unique patented input isolation design minimizes crosstalk Ultra-low Jitter Design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV (100K) LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package
Datasheet
Description
The SY89473U is a 2.5V/3.3V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K-compatible, LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89473U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89473U is part of Micrel's high-speed, Precision Edge® product line. For multiple-clock switchover solutions, please refer to the SY89840-SY89843U family. Additional Features Selects between two input channels and provides two copies of the selected output Guaranteed AC performance over temperature and supply voltage: DC to 2.5Gbps data throughput DC to 2.5GHz fMAX (clock) <500ps In-to-Out tpd <190ps tr/tf <20ps Output-to-output skew Unique patented input isolation design minimizes crosstalk Ultra-low Jitter Design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV (100K) LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89473U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89473U is a 2.5V/3.3V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K-compatible, LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89473U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89473U is part of Micrel's high-speed, Precision Edge® product line. For multiple-clock switchover solutions, please refer to the SY89840-SY89843U family. Additional Features Selects between two input channels and provides two copies of the selected output Guaranteed AC performance over temperature and supply voltage: DC to 2.5Gbps data throughput DC to 2.5GHz fMAX (clock) <500ps In-to-Out tpd <190ps tr/tf <20ps Output-to-output skew Unique patented input isolation design minimizes crosstalk Ultra-low Jitter Design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS crosstalk induced jitter Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV (100K) LVPECL output swing 2.5V ±5% or 3.3V ±10% supply voltage -40°C to +85°C industrial temperature range Available in 24-pin (4mm x 4mm) QFN package

The SY89473U is a 2.5V/3.3V precision, high-speed 2:1 differential MUX capable of processing clocks up to 2.5GHz and data up to 2.5Gbps.The differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The output is 800mV, 100K-compatible, LVPECL with fast rise/fall times guaranteed to be less than 190ps.The SY89473U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89473U is part of Micrel's high-speed, Precision Edge® product line. For multiple-clock switchover solutions, please refer to the SY89840-SY89843U family.

Additional Features

    • Selects between two input channels and provides two copies of the selected output
    • Guaranteed AC performance over temperature and supply voltage:
      • DC to 2.5Gbps data throughput
      • DC to 2.5GHz fMAX (clock)
      • <500ps In-to-Out tpd
      • <190ps tr/tf
      • <20ps Output-to-output skew
    • Unique patented input isolation design minimizes crosstalk
    • Ultra-low Jitter Design:
      • <1psRMS random jitter
      • <1psRMS cycle-to-cycle jitter
      • <10psPP total jitter (clock)
      • <0.7psRMS crosstalk induced jitter
    • Unique patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • 800mV (100K) LVPECL output swing
    • 2.5V ±5% or 3.3V ±10% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 24-pin (4mm x 4mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89473U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1899074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC
View Details
Analog - MTLT1013AQD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Logic - Comparators - 54F521DC - Lingto Electronic Limited
Rochester Electronics
Specs
Device Type Comparators
View Details