Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers SY89468UHY-TR

Description
Win Source Part Number: 1269928-SY89468UHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVDS Voltage - Supply: 2.375V ~ 2.625V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89468UHYTR,SY89468 UHY-DKR,SY89468UHYTR ,SY89468UHY TR,SY89468UHY-CT,SY8 9468UHY TR Base Product Number: SY89468
Request a Quote Datasheet
Description
Win Source Part Number: 1269928-SY89468UHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVDS Voltage - Supply: 2.375V ~ 2.625V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89468UHYTR,SY89468 UHY-DKR,SY89468UHYTR ,SY89468UHY TR,SY89468UHY-CT,SY8 9468UHY TR Base Product Number: SY89468
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269928-SY89468UHY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269928-SY89468UHY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269928-SY89468UHY-TR
Win Source Part Number: 1269928-SY89468UHY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Fanout Buffer (Distribution), Multiplexer Package: Tape & Reel Frequency - Max: 1.5 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVDS Voltage - Supply: 2.375V ~ 2.625V Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89468UHYTR,SY89468 UHY-DKR,SY89468UHYTR ,SY89468UHY TR,SY89468UHY-CT,SY8 9468UHY TR Base Product Number: SY89468

Win Source Part Number: 1269928-SY89468UHY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tape & Reel
Frequency - Max: 1.5 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVDS
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89468UHYTR,SY89468UHY-DKR,SY89468UHYTR,SY89468UHY TR,SY89468UHY-CT,SY89468UHY TR
Base Product Number: SY89468

Buy Now Datasheet
Clock Buffers, Drivers - SY89468UHY-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89468UHY-CT-ND
Clock Buffers, Drivers SY89468UHY-CT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY89468UHY-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89468UHY-DKR-ND
Clock Buffers, Drivers SY89468UHY-DKR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - SY89468UHY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89468UHY-TR-ND
Clock Buffers, Drivers SY89468UHY-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 2:20 1.5GHz 64-TQFP Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89468UHY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89468UHY-TR
Clock/Timing - Clock Buffers, Drivers SY89468UHY-TR
IC CLK BUFFER 2:20 1.5GHZ 64TQFP

IC CLK BUFFER 2:20 1.5GHZ 64TQFP

Supplier's Site Datasheet
Clock Buffers, Drivers - SY89468UHY-TR - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
SY89468UHY-TR
Clock Buffers, Drivers SY89468UHY-TR
IC CLK BUFFER 2:20 1.5GHZ 64TQFP

IC CLK BUFFER 2:20 1.5GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1269928-SY89468UHY-TR SY89468UHY-CT-ND SY89468UHY-TR SY89468UHY-TR
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver
Bus Interface LVDS; LVDS LVDS LVDS
Package Type Surface Mount; 64-TQFP Exposed Pad Surface Mount; 64-TQFP Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - CY28400OXC-2T - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers