Microchip Technology, Inc. SY89468U

Description
The SY89468U is a 2.5V, 1:20 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 270ps.The SY89468U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89468U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two inputs, and provides 20 precision LVDS copies Fail-Safe Input Prevents outputs from oscillating when input is invalid Guaranteed AC performance over temperature and supply voltage: DC to >1.5GHz throughput <1200ps Propagation Delay (In-to-Q) <270ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 64-pin EPAD-TQFP package
Datasheet
Description
The SY89468U is a 2.5V, 1:20 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 270ps.The SY89468U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89468U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two inputs, and provides 20 precision LVDS copies Fail-Safe Input Prevents outputs from oscillating when input is invalid Guaranteed AC performance over temperature and supply voltage: DC to >1.5GHz throughput <1200ps Propagation Delay (In-to-Q) <270ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 64-pin EPAD-TQFP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89468U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89468U is a 2.5V, 1:20 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 270ps.The SY89468U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89468U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two inputs, and provides 20 precision LVDS copies Fail-Safe Input Prevents outputs from oscillating when input is invalid Guaranteed AC performance over temperature and supply voltage: DC to >1.5GHz throughput <1200ps Propagation Delay (In-to-Q) <270ps Rise/Fall times Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique, patented MUX input isolation design minimizes adjacent channel crosstalk Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) Wide input voltage range VCC to GND 2.5V ±5% supply voltage -40°C to +85°C industrial temperature range Available in 64-pin EPAD-TQFP package

The SY89468U is a 2.5V, 1:20 LVDS fanout buffer with a 2:1 differential input multiplexer (MUX). A unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops significantly below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that can interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are LVDS compatible with very fast rise/fall times guaranteed to be less than 270ps.The SY89468U operates from a 2.5V ±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89468U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two inputs, and provides 20 precision LVDS copies
    • Fail-Safe Input
      • Prevents outputs from oscillating when input is invalid
    • Guaranteed AC performance over temperature and supply voltage:
      • DC to >1.5GHz throughput
      • <1200ps Propagation Delay (In-to-Q)
      • <270ps Rise/Fall times
    • Ultra-low jitter design:
      • <1psRMS random jitter
    • <1psRMS cycle-to-cycle jitter
    • <10psPP total jitter (clock)
    • <0.7psRMS MUX crosstalk induced jitter
    • Unique, patented MUX input isolation design minimizes adjacent channel crosstalk
    • Unique, patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • Wide input voltage range VCC to GND
    • 2.5V ±5% supply voltage
    • -40°C to +85°C industrial temperature range
    • Available in 64-pin EPAD-TQFP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89468U
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Video Amplifiers ICs - 2448567 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23-6-1
View Details
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details