Microchip Technology, Inc. Clock Buffers, Drivers SY89464UMY-TR

Description
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet
Description
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 150-SY89464UMY-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89464UMY-TRDKR-ND
Clock Buffers, Drivers 150-SY89464UMY-TRDKR-ND
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89464UMY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89464UMY-TR-ND
Clock Buffers, Drivers 150-SY89464UMY-TR-ND
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - 150-SY89464UMY-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
150-SY89464UMY-TRCT-ND
Clock Buffers, Drivers 150-SY89464UMY-TRCT-ND
Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Multiplexer IC 2:10 2GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1269923-SY89464UMY-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1269923-SY89464UMY-TR
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1269923-SY89464UMY-TR
Win Source Part Number: 1269923-SY89464UMY-T R Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: Precision Edge® Type: Multiplexer Package: Tape & Reel Frequency - Max: 2 GHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 44-VFQFN Exposed Pad, 44-MLF® Supplier Device Package: 44-MLF® (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-SY89464UMY-TRDKR ,SY89464UMY-TR,SY894 64UMY TR,150-SY89464UMY-TR CT,150-SY89464UMY-TR ,SY89464UMY TR Base Product Number: SY89464

Win Source Part Number: 1269923-SY89464UMY-TR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: Precision Edge®
Type: Multiplexer
Package: Tape & Reel
Frequency - Max: 2 GHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 44-VFQFN Exposed Pad, 44-MLF®
Supplier Device Package: 44-MLF® (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-SY89464UMY-TRDKR,SY89464UMY-TR,SY89464UMY TR,150-SY89464UMY-TRCT,150-SY89464UMY-TR,SY89464UMY TR
Base Product Number: SY89464

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89464UMY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89464UMY-TR
Clock/Timing - Clock Buffers, Drivers SY89464UMY-TR
IC CLK MULTIPLXR 2:10 2GHZ 44MLF

IC CLK MULTIPLXR 2:10 2GHZ 44MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 150-SY89464UMY-TRDKR-ND 1269923-SY89464UMY-TR SY89464UMY-TR
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266750-SI4114G-BM - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
3 suppliers
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers