Microchip Technology, Inc. SY89464U

Description
The SY89464U is a low jitter 1:10 LVPECL fanout buffer with a 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89464U's unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89464U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89464U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides 10 precision LVPECL copies Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <1100ps In-to-Out tpd <220ps tr/tf Unique, patent-pending MUX input isolation design minimizes adjacent channel crosstalk Fail-Safe Input prevents oscillations Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output 2.5V ±5% or 3.3V ±10% supply voltage Output enable -40°C to +85°C industrial temperature range Available in 44-pin (7mm x 7mm) QFN package
Datasheet
Description
The SY89464U is a low jitter 1:10 LVPECL fanout buffer with a 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89464U's unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89464U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89464U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides 10 precision LVPECL copies Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <1100ps In-to-Out tpd <220ps tr/tf Unique, patent-pending MUX input isolation design minimizes adjacent channel crosstalk Fail-Safe Input prevents oscillations Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output 2.5V ±5% or 3.3V ±10% supply voltage Output enable -40°C to +85°C industrial temperature range Available in 44-pin (7mm x 7mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89464U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89464U is a low jitter 1:10 LVPECL fanout buffer with a 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89464U's unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89464U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89464U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between two sources, and provides 10 precision LVPECL copies Guaranteed AC performance over temperature and supply voltage: Wide operating frequency: 1kHz to >1.5GHz <1100ps In-to-Out tpd <220ps tr/tf Unique, patent-pending MUX input isolation design minimizes adjacent channel crosstalk Fail-Safe Input prevents oscillations Ultra-low jitter design: <1psRMS random jitter <1psRMS cycle-to-cycle jitter <10psPP total jitter (clock) <0.7psRMS MUX crosstalk induced jitter Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) 800mV LVPECL output 2.5V ±5% or 3.3V ±10% supply voltage Output enable -40°C to +85°C industrial temperature range Available in 44-pin (7mm x 7mm) QFN package

The SY89464U is a low jitter 1:10 LVPECL fanout buffer with a 2:1 differential input multiplexer (MUX) optimized for redundant source switchover applications. Unlike standard multiplexers, the SY89464U's unique 2:1 Runt Pulse Eliminator (RPE) MUX prevents any short cycles or "runt" pulses during switchover. In addition, a unique Fail-Safe Input (FSI) protection prevents metastable output conditions when the selected input clock fails to a DC voltage (voltage between the pins of the differential input drops below 100mV).The differential input includes Micrel's unique, 3-pin internal termination architecture that allows customers to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89464U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89464U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between two sources, and provides 10 precision LVPECL copies
    • Guaranteed AC performance over temperature and supply voltage:
      • Wide operating frequency: 1kHz to >1.5GHz
      • <1100ps In-to-Out tpd
      • <220ps tr/tf
    • Unique, patent-pending MUX input isolation design minimizes adjacent channel crosstalk
    • Fail-Safe Input prevents oscillations
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <1psRMS cycle-to-cycle jitter
      • <10psPP total jitter (clock)
      • <0.7psRMS MUX crosstalk induced jitter
    • Unique patented internal termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • 800mV LVPECL output
    • 2.5V ±5% or 3.3V ±10% supply voltage
    • Output enable
    • -40°C to +85°C industrial temperature range
    • Available in 44-pin (7mm x 7mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89464U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262AM Low Voltage Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550403QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Precision Dual Low Power CMOS Operational Amplifier - ALD2732PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details