Microchip Technology, Inc. Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89430VZH-TR

Description
IC SYNTHESIZER FREQ PROGR 28SOIC
Description
IC SYNTHESIZER FREQ PROGR 28SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89430VZH-TR is a programmable frequency synthesizer from Quarktwin Technology Ltd., designed to operate with power supply options of 5V or 3.3V. It supports a frequency range from 50MHz to 950MHz with differential PECL outputs, featuring a peak-to-peak output jitter of ±25ps and minimal frequency over-shoot. The device utilizes a synthesized architecture and offers both serial (3-wire) and parallel interfaces for configuration. This frequency synthesizer includes an internal quartz reference oscillator driven by an external quartz crystal, allowing for precise frequency generation. The output frequency can be divided by factors of 1, 2, 4, or 8, providing flexibility in output configurations. The SY89430VZH-TR is suitable for various high-performance applications, including workstations, advanced communications, high-end consumer electronics, and graphics processing. It is available in a 28-pin SOIC package, making it compatible with a range of circuit designs.

Datasheet Summary
Powered by GS/AI

The SY89430VZH-TR is a programmable frequency synthesizer from Quarktwin Technology Ltd., designed to operate with power supply options of 5V or 3.3V. It supports a frequency range from 50MHz to 950MHz with differential PECL outputs, featuring a peak-to-peak output jitter of ±25ps and minimal frequency over-shoot. The device utilizes a synthesized architecture and offers both serial (3-wire) and parallel interfaces for configuration. This frequency synthesizer includes an internal quartz reference oscillator driven by an external quartz crystal, allowing for precise frequency generation. The output frequency can be divided by factors of 1, 2, 4, or 8, providing flexibility in output configurations. The SY89430VZH-TR is suitable for various high-performance applications, including workstations, advanced communications, high-end consumer electronics, and graphics processing. It is available in a 28-pin SOIC package, making it compatible with a range of circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SY89430VZH-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
SY89430VZH-TR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers SY89430VZH-TR
IC SYNTHESIZER FREQ PROGR 28SOIC

IC SYNTHESIZER FREQ PROGR 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Clocks
Product Number SY89430VZH-TR
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-1805-C3-32.768KHZ-2PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.5 to 3.6 volts
View Details
4 suppliers
Real Time Clocks - 1913233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Buffers, Drivers - AD9513BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 800 MHz
View Details
 - 511LCA38M4000CAGR - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details