Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY89327LMG-TR SY89327LMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 140009-SY89327LMG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 140009-SY89327LMG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89327LMG-TR - 140009-SY89327LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89327LMG-TR
140009-SY89327LMG-TR
Logic - Logic - Translators, Level Shifters - SY89327LMG-TR 140009-SY89327LMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 140009-SY89327LMG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Data Rate: 2.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, CMOS, HSTL, LVDS, TTL Output Signal: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 140009-SY89327LMG-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Data Rate: 2.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, CMOS, HSTL, LVDS, TTL
Output Signal: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 140009-SY89327LMG-TR
Product Name Logic - Logic - Translators, Level Shifters - SY89327LMG-TR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

8-stage shift-and-store register - HEF4094BTT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
6 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Logic - Shift Registers - 74HC164DB,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details