Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY89325VMG-TR SY89325VMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 795961-SY89325VMG-TR Series: SY89 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad, 8-MLF Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Part Status: Obsolete(EOL) Family Name: SY89325 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): MC100EPT25DR2; MC10EPT20D; MC10EPT20DR2G; MC10ELT25D; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 795961-SY89325VMG-TR Series: SY89 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad, 8-MLF Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Part Status: Obsolete(EOL) Family Name: SY89325 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): MC100EPT25DR2; MC10EPT20D; MC10EPT20DR2G; MC10ELT25D; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89325VMG-TR - 795961-SY89325VMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89325VMG-TR
795961-SY89325VMG-TR
Logic - Logic - Translators, Level Shifters - SY89325VMG-TR 795961-SY89325VMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795961-SY89325VMG-TR Series: SY89 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-VFDFN Exposed Pad, 8-MLF Number of Circuits: 1 Mounting: SMD Output Type: Differential Data Rate: 1.5Gbps Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, PECL, LVPECL Output Signal: LVDS Part Status: Obsolete(EOL) Family Name: SY89325 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): MC100EPT25DR2; MC10EPT20D; MC10EPT20DR2G; MC10ELT25D; Introduction Date: June 01, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795961-SY89325VMG-TR
Series: SY89
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VFDFN Exposed Pad, 8-MLF
Number of Circuits: 1
Mounting: SMD
Output Type: Differential
Data Rate: 1.5Gbps
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, PECL, LVPECL
Output Signal: LVDS
Part Status: Obsolete(EOL)
Family Name: SY89325
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): MC100EPT25DR2; MC10EPT20D; MC10EPT20DR2G; MC10ELT25D;
Introduction Date: June 01, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 795961-SY89325VMG-TR
Product Name Logic - Logic - Translators, Level Shifters - SY89325VMG-TR
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT4094DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
6 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details