Microchip Technology, Inc. Dual 3.3V Logic IC SY89323LMITR

Description
IC TRANSLATOR DUAL 3.3V 8-MLF Product overview: SY89323LMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY89323LMITR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC TRANSLATOR DUAL 3.3V 8-MLF Product overview: SY89323LMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY89323LMITR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Logic IC - 732-SY89323LMITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Logic IC
732-SY89323LMITR
Dual 3.3V Logic IC 732-SY89323LMITR
IC TRANSLATOR DUAL 3.3V 8-MLF Product overview: SY89323LMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY89323LMITR can be used for catalog matching and distributor lookup.

IC TRANSLATOR DUAL 3.3V 8-MLF Product overview: SY89323LMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SY89323LMITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-SY89323LMITR
Product Name Dual 3.3V Logic IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - MYXAP54RHC27/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Inverters ICs - 8228653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push-pull
View Details
Gates and Inverters - 1727-74AHCT3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic - Gates and Inverters - 54ALS38AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details