Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY89323LMITR SY89323LMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052555-SY89323LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052555-SY89323LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89323LMITR - 052555-SY89323LMITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89323LMITR
052555-SY89323LMITR
Logic - Logic - Translators, Level Shifters - SY89323LMITR 052555-SY89323LMITR
Manufacturer: Microchip Technology Win Source Part Number: 052555-SY89323LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVPECL Output Signal: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052555-SY89323LMITR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 052555-SY89323LMITR
Product Name Logic - Logic - Translators, Level Shifters - SY89323LMITR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS295B/BCA - Rochester Electronics
Rochester Electronics
Specs
Shift Direction Bidirectional
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HC4094DB,112-NEX - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
Logic - Logic - Translators, Level Shifters - 74AVC4T245QRGYRQ1 - 076152-74AVC4T245QRGYRQ1 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type Other; 16-VQFN (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details