Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY89321LMITR SY89321LMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052554-SY89321LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052554-SY89321LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89321LMITR - 052554-SY89321LMITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89321LMITR
052554-SY89321LMITR
Logic - Logic - Translators, Level Shifters - SY89321LMITR 052554-SY89321LMITR
Manufacturer: Microchip Technology Win Source Part Number: 052554-SY89321LMITR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 052554-SY89321LMITR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVDS, LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 052554-SY89321LMITR
Product Name Logic - Logic - Translators, Level Shifters - SY89321LMITR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4021BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HC164D-Q100J - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
6 suppliers