Microchip Technology, Inc. Logic - Logic - Translators, Level Shifters - SY89321LMG-TR SY89321LMG-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 125555-SY89321LMG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 125555-SY89321LMG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89321LMG-TR - 125555-SY89321LMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89321LMG-TR
125555-SY89321LMG-TR
Logic - Logic - Translators, Level Shifters - SY89321LMG-TR 125555-SY89321LMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 125555-SY89321LMG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 125555-SY89321LMG-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVDS, LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 125555-SY89321LMG-TR
Product Name Logic - Logic - Translators, Level Shifters - SY89321LMG-TR
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-6641-2-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
 - 9328FM - Rochester Electronics
Texas Instruments
Specs
Register Type Serial In / Serial Out - Shift Right
Shift Direction Right
Package Type Other; FL16
View Details
3 suppliers