Microchip Technology, Inc. Logic IC SY89316VMG-TR

Description
IC RCVR/BUFFER PECL/ECL 8-MLF Product overview: SY89316VMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RCVR/BUFFER PECL/ECL 8-MLF Product overview: SY89316VMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC RCVR/BUFFER PECL/ECL 8-MLF Product overview: SY89316VMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMG-TR can be used for catalog matching and distributor lookup.

IC RCVR/BUFFER PECL/ECL 8-MLF Product overview: SY89316VMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89316VMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SY89316VMG-TR - 795960-SY89316VMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY89316VMG-TR
795960-SY89316VMG-TR
Logic - Logic - Specialty Logic - SY89316VMG-TR 795960-SY89316VMG-TR
Manufacturer: Microchip Technology Win Source Part Number: 795960-SY89316VMG-TR Series: SY89 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad, 8-MLF Mounting: SMD Logic Type: Differential Receiver Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: SY89316V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MLF (2x2) Alternative Parts (Cross-Reference): MC10EL16MNR4G; MC100EL16MNR4G; MC100EL16MNR4; MC10EL16MNR4; Introduction Date: June 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 795960-SY89316VMG-TR
Series: SY89
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Logic Type: Differential Receiver
Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: SY89316V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): MC10EL16MNR4G; MC100EL16MNR4G; MC100EL16MNR4; MC10EL16MNR4;
Introduction Date: June 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SY89316VMG-TR 795960-SY89316VMG-TR
Product Name Logic IC Logic - Logic - Specialty Logic - SY89316VMG-TR
Gate Type Buffer/Driver Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
Logic Gates - 2138996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 1727-74AHC1G04GM,132TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers