Microchip Technology, Inc. SY89316V

Description
The SY89306V and SY89316V are a high-speed buffer/ receivers. The devices are functionally equivalent to the 10/100EP16 buffers, but feature a 70% smaller footprint.The SY89306/316V includes a VBB reference for singleended AC-coupling applications. Whenever used, the VBB pin should be bypassed to ground via a 0.01µF capacitor.VBB reference can only sink/source 0.5mA. Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW. Additional Features fMAX >2.5GHz Inputs (D, /D) include 75kΩ pull-down resistors SY89306V: 100k EP compatible SY89316V: 10k EP compatible Industrial temperature range: -40°C to +85°C Available in an ultra-small 8-pin (2mm x 2mm) MLF® package
Datasheet
Description
The SY89306V and SY89316V are a high-speed buffer/ receivers. The devices are functionally equivalent to the 10/100EP16 buffers, but feature a 70% smaller footprint.The SY89306/316V includes a VBB reference for singleended AC-coupling applications. Whenever used, the VBB pin should be bypassed to ground via a 0.01µF capacitor.VBB reference can only sink/source 0.5mA. Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW. Additional Features fMAX >2.5GHz Inputs (D, /D) include 75kΩ pull-down resistors SY89306V: 100k EP compatible SY89316V: 10k EP compatible Industrial temperature range: -40°C to +85°C Available in an ultra-small 8-pin (2mm x 2mm) MLF® package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89316V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89306V and SY89316V are a high-speed buffer/ receivers. The devices are functionally equivalent to the 10/100EP16 buffers, but feature a 70% smaller footprint.The SY89306/316V includes a VBB reference for singleended AC-coupling applications. Whenever used, the VBB pin should be bypassed to ground via a 0.01µF capacitor.VBB reference can only sink/source 0.5mA. Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW. Additional Features fMAX >2.5GHz Inputs (D, /D) include 75kΩ pull-down resistors SY89306V: 100k EP compatible SY89316V: 10k EP compatible Industrial temperature range: -40°C to +85°C Available in an ultra-small 8-pin (2mm x 2mm) MLF® package

The SY89306V and SY89316V are a high-speed buffer/ receivers. The devices are functionally equivalent to the 10/100EP16 buffers, but feature a 70% smaller footprint.The SY89306/316V includes a VBB reference for singleended AC-coupling applications. Whenever used, the VBB pin should be bypassed to ground via a 0.01µF capacitor.VBB reference can only sink/source 0.5mA. Under open input conditions (pulled to VEE), internal input clamps will force the Q output LOW.

Additional Features

    • fMAX >2.5GHz
    • Inputs (D, /D) include 75kΩ pull-down resistors
    • SY89306V: 100k EP compatible
    • SY89316V: 10k EP compatible
    • Industrial temperature range: -40°C to +85°C
    • Available in an ultra-small 8-pin (2mm x 2mm) MLF® package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89316V
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2412904 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type SOP; SOP
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details