Clock Fanout Buffer (Distribution) IC 1:2 3GHz 8-VFDFN Exposed Pad, 8-MLF®
Manufacturer: Microchip Technology
Win Source Part Number: 795958-SY89311UMI-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad, 8-MLF
Frequency - Max: 3GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 5.5 V
Input: ECL, PECL
Output: ECL, PECL
Family Name: SY89311
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): MC100EP11MNTAG; MC100EP11MNR4G; CTS100LVEL11NG; MC100EP11MNR4;
Introduction Date: August 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC CLK BUFFER 1:2 3GHZ 8MLF
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | SY89311UMI-TR-ND | 795958-SY89311UMI-TR | SY89311UMI-TR |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89311UMI-TR | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL | ECL; PECL; ECL, PECL | |
| Package Type | Surface Mount; 8-VFDFN Exposed Pad, 8-MLF® | Surface Mount | Surface Mount; Surface Mount |