Microchip Technology, Inc. SY89311U

Description
The SY89311U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the SY89311U is ideally suited for those applications which require the ultimate in AC performance in a small package.The differential inputs of the SY89311U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will be LOW.The differential inputs can accept 10/100K ECL/PECL signals (external termination required) and the outputs are 100K ECL/PECL compatible.. Additional Features 2.5V, 3.3V, and 5V power supply >Guaranteed AC parameters over temperature: fMAX >3.0GHz <20ps output-to-output skew <200ps tr/tf <300ps propagation delay 51fsRMS phase jitter (typical) 100K compatible I/O Wide temperature range: –40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet
Description
The SY89311U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the SY89311U is ideally suited for those applications which require the ultimate in AC performance in a small package.The differential inputs of the SY89311U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will be LOW.The differential inputs can accept 10/100K ECL/PECL signals (external termination required) and the outputs are 100K ECL/PECL compatible.. Additional Features 2.5V, 3.3V, and 5V power supply >Guaranteed AC parameters over temperature: fMAX >3.0GHz <20ps output-to-output skew <200ps tr/tf <300ps propagation delay 51fsRMS phase jitter (typical) 100K compatible I/O Wide temperature range: –40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89311U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89311U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the SY89311U is ideally suited for those applications which require the ultimate in AC performance in a small package.The differential inputs of the SY89311U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will be LOW.The differential inputs can accept 10/100K ECL/PECL signals (external termination required) and the outputs are 100K ECL/PECL compatible.. Additional Features 2.5V, 3.3V, and 5V power supply >Guaranteed AC parameters over temperature: fMAX >3.0GHz <20ps output-to-output skew <200ps tr/tf <300ps propagation delay 51fsRMS phase jitter (typical) 100K compatible I/O Wide temperature range: –40°C to +85°C Available in ultra-small 8-pin MLF® (2mm x 2mm) package

The SY89311U is a precision, high-speed 1:2 differential fanout buffer. Having within-device skews and output transition times significantly improved over the EL11V, the SY89311U is ideally suited for those applications which require the ultimate in AC performance in a small package.The differential inputs of the SY89311U employ clamping circuitry to maintain stability under open input conditions. If the inputs are left open, the Q outputs will be LOW.The differential inputs can accept 10/100K ECL/PECL signals (external termination required) and the outputs are 100K ECL/PECL compatible..

Additional Features

    • 2.5V, 3.3V, and 5V power supply
    • >Guaranteed AC parameters over temperature:
    • fMAX >3.0GHz
    • <20ps output-to-output skew
    • <200ps tr/tf
    • <300ps propagation delay
    • 51fsRMS phase jitter (typical)
    • 100K compatible I/O
    • Wide temperature range: –40°C to +85°C
    • Available in ultra-small 8-pin MLF® (2mm x 2mm) package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89311U
Package Type ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Transimpedance Amplifiers - 1913954 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Package Type Tdfn
View Details
Analog - MTLF156AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details