Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY89307VMI-TR

Description
Win Source Part Number: 1256364-SY89307VMI-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89307VMI TR,SY89307VMI TR,SY89307VMITR,SY89 307VMITR Base Product Number: 89307 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256364-SY89307VMI-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89307VMI TR,SY89307VMI TR,SY89307VMITR,SY89 307VMITR Base Product Number: 89307 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256364-SY89307VMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256364-SY89307VMI-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256364-SY89307VMI-TR
Win Source Part Number: 1256364-SY89307VMI-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89307VMI TR,SY89307VMI TR,SY89307VMITR,SY89 307VMITR Base Product Number: 89307 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256364-SY89307VMI-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: SY89
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 3V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89307VMI TR,SY89307VMI TR,SY89307VMITR,SY89307VMITR
Base Product Number: 89307
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Logic IC
703-SY89307VMI-TR
3.3V 5V Logic IC 703-SY89307VMI-TR
IC RECEIVER DIFF 3.3V/5V 8-MLF Product overview: SY89307VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89307VMI-TR can be used for catalog matching and distributor lookup.

IC RECEIVER DIFF 3.3V/5V 8-MLF Product overview: SY89307VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89307VMI-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256364-SY89307VMI-TR 703-SY89307VMI-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 3.3V 5V Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
Quad 2-input NAND gate - 74AHC00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Logic - Gates and Inverters - 4011BDM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details