The SY89307VMI-TR is a differential receiver IC designed for high-speed applications, offering a maximum throughput of over 2.5Gbps. It operates with both 3.3V and 5V power supply options and features fast output transitions of less than 160ps. The device supports a variable output swing ranging from 100mV to 700mV, making it suitable for applications such as multimode optical transceivers and VCSEL drivers. It is housed in an ultra-small 8-pin MLF package, measuring 2mm x 2mm, which provides a compact footprint ideal for space-constrained designs. The SY89307VMI-TR is guaranteed to operate within a temperature range of -40°C to +85°C, ensuring reliability in various environmental conditions. It is functionally equivalent to the SY88927V and SY100EP16VS, providing flexibility for design integration.
Differential Receiver IC 8-MLF® (2x2)
IC RECEIVER DIFF 3.3V/5V 8-MLF
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | SY89307VMI-TR | SY89307VMI-TR |
| Product Name | Specialty Logic | Logic - Specialty Logic |