Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY89250VMI-TR

Description
Win Source Part Number: 1256366-SY89250VMI-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89250VMI TR,SY89250VMI TR,SY89250VMITR,SY89 250VMITR Base Product Number: 89250 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1256366-SY89250VMI-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89250VMI TR,SY89250VMI TR,SY89250VMITR,SY89 250VMITR Base Product Number: 89250 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256366-SY89250VMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256366-SY89250VMI-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256366-SY89250VMI-TR
Win Source Part Number: 1256366-SY89250VMI-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3.3V, 5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89250VMI TR,SY89250VMI TR,SY89250VMITR,SY89 250VMITR Base Product Number: 89250 RoHS Status: RoHS non-compliant

Win Source Part Number: 1256366-SY89250VMI-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: SY89
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 3.3V, 5V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89250VMI TR,SY89250VMI TR,SY89250VMITR,SY89250VMITR
Base Product Number: 89250
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
3.3V 5V Logic IC
703-SY89250VMI-TR
3.3V 5V Logic IC 703-SY89250VMI-TR
IC RECEIVER DIFF 3.3V/5V 8-MLF Product overview: SY89250VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89250VMI-TR can be used for catalog matching and distributor lookup.

IC RECEIVER DIFF 3.3V/5V 8-MLF Product overview: SY89250VMI-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89250VMI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256366-SY89250VMI-TR 703-SY89250VMI-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 3.3V 5V Logic IC
Gate Type Differential Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5437DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 54 mA
View Details
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers