Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89218UHY SY89218UHY

Description
Manufacturer: Microchip Technology Win Source Part Number: 1263144-SY89218UHY Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 2GHz Input: CML, LVDS, PECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: SY89218 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1263144-SY89218UHY Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 2GHz Input: CML, LVDS, PECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: SY89218 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SY89218UHY is a precision 1:15 LVDS fanout buffer designed for high-speed clock distribution, capable of handling clock frequencies up to 1.5GHz. It features four output banks with independently programmable divider options of v?1, v?2, and v?4, providing a total of 15 outputs. The device ensures low skew and low jitter performance, with a propagation delay of less than 1600ps and rise/fall times under 200ps. It includes a fail-safe input to prevent oscillation and supports both AC and DC-coupled inputs without the need for external termination resistors. Operating with a 2.5V power supply, the SY89218UHY is suitable for a wide range of applications, including SONET/SDH, Fibre Channel, and Gigabit Ethernet. It is housed in a 64-pin TQFP package and is rated for an industrial temperature range of -40°C to +85°C. This product is particularly beneficial for engineers looking for reliable clock distribution solutions in communication systems.

Datasheet Summary
Powered by GS/AI

The SY89218UHY is a precision 1:15 LVDS fanout buffer designed for high-speed clock distribution, capable of handling clock frequencies up to 1.5GHz. It features four output banks with independently programmable divider options of v?1, v?2, and v?4, providing a total of 15 outputs. The device ensures low skew and low jitter performance, with a propagation delay of less than 1600ps and rise/fall times under 200ps. It includes a fail-safe input to prevent oscillation and supports both AC and DC-coupled inputs without the need for external termination resistors. Operating with a 2.5V power supply, the SY89218UHY is suitable for a wide range of applications, including SONET/SDH, Fibre Channel, and Gigabit Ethernet. It is housed in a 64-pin TQFP package and is rated for an industrial temperature range of -40°C to +85°C. This product is particularly beneficial for engineers looking for reliable clock distribution solutions in communication systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89218UHY - 1263144-SY89218UHY - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89218UHY
1263144-SY89218UHY
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89218UHY 1263144-SY89218UHY
Manufacturer: Microchip Technology Win Source Part Number: 1263144-SY89218UHY Packaging: Tray Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 2GHz Input: CML, LVDS, PECL Output: LVDS Categories: Integrated Circuits Supplier Device Package: 64-EP-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: SY89218 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Microchip Technology
Win Source Part Number: 1263144-SY89218UHY
Packaging: Tray
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Style: SMD
Frequency - Max: 2GHz
Input: CML, LVDS, PECL
Output: LVDS
Categories: Integrated Circuits
Supplier Device Package: 64-EP-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: SY89218
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89218UHY - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89218UHY
Clock/Timing - Clock Buffers, Drivers SY89218UHY
IC CLK BUFFER 2:15 2GHZ 64TQFP

IC CLK BUFFER 2:15 2GHZ 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1263144-SY89218UHY SY89218UHY
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89218UHY Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 2195-RV-8564-C2-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers