Microchip Technology, Inc. SY89218U

Description
The SY89218U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phase-matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVDS compatible with extremely fast rise/fall times guaranteed to be less than 200ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89218U is part of Micrel's Precision Edge® product family. Additional Features Low-skew LVDS output banks with independently programmable ÷1, ÷2 and ÷4 divider options Four output banks, 15 total outputs Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <200ps rise/fall time <35ps within bank skew Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) LVDS-compatible outputs CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% power supply -40°C to +85°C temperature range Available in 64-pin TQFP
Datasheet
Description
The SY89218U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phase-matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVDS compatible with extremely fast rise/fall times guaranteed to be less than 200ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89218U is part of Micrel's Precision Edge® product family. Additional Features Low-skew LVDS output banks with independently programmable ÷1, ÷2 and ÷4 divider options Four output banks, 15 total outputs Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <200ps rise/fall time <35ps within bank skew Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) LVDS-compatible outputs CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% power supply -40°C to +85°C temperature range Available in 64-pin TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89218U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89218U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phase-matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVDS compatible with extremely fast rise/fall times guaranteed to be less than 200ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89218U is part of Micrel's Precision Edge® product family. Additional Features Low-skew LVDS output banks with independently programmable ÷1, ÷2 and ÷4 divider options Four output banks, 15 total outputs Guaranteed AC performance over temperature and voltage: Accepts a clock frequency up to 1.5GHz <1600ps IN-to-OUT propagation delay <200ps rise/fall time <35ps within bank skew Fail Safe Input Prevents outputs from oscillating Ultra-low jitter design: <1psRMS random jitter <10psPP total jitter (clock) Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS) LVDS-compatible outputs CMOS/TTL-compatible output enable (EN) and divider select control 2.5V ±5% power supply -40°C to +85°C temperature range Available in 64-pin TQFP

The SY89218U is a 2.5V precision, high-speed, integrated clock divider and LVDS fanout buffer capable of handling clocks up to 1.5GHz. Optimized for communications applications, the four independently controlled output banks are phase-matched and can be configured for pass through (÷1), ÷2 or ÷4 divider ratios.The differential input includes Micrel's unique, 3-pin input termination architecture that allows the user to interface to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path. The low-skew, low-jitter outputs are LVDS compatible with extremely fast rise/fall times guaranteed to be less than 200ps.The /MR (master reset) input asynchronously resets the outputs. A four-clock delay after de-asserting /MR allows the counters to synchronize and start the outputs from the same state without any runt pulse.The SY89218U is part of Micrel's Precision Edge® product family.

Additional Features

    • Low-skew LVDS output banks with independently programmable ÷1, ÷2 and ÷4 divider options
    • Four output banks, 15 total outputs
    • Guaranteed AC performance over temperature and voltage:
      • Accepts a clock frequency up to 1.5GHz
      • <1600ps IN-to-OUT propagation delay
      • <200ps rise/fall time
      • <35ps within bank skew
    • Fail Safe Input
      • Prevents outputs from oscillating
    • Ultra-low jitter design:
      • <1psRMS random jitter
      • <10psPP total jitter (clock)
    • Patent-pending input termination and VT pin accepts DC- and AC-coupled inputs (CML, PECL, LVDS)
    • LVDS-compatible outputs
    • CMOS/TTL-compatible output enable (EN) and divider select control
    • 2.5V ±5% power supply
    • -40°C to +85°C temperature range
    • Available in 64-pin TQFP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Logic Counters
Product Number SY89218U
Package Type ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74HC4020D-Q100118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 109 MHz
View Details
Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4520B CMOS Dual Binary Up-Counter - CD4520BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
8 suppliers
Logic - Counters, Dividers - 74HC93DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 108 MHz
View Details