IC RECEIVER/BUFFER 1GHZ 8-MLF / Differential Receiver IC 8-MLF® (2x2) Product overview: SY89216VMG TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1GHZ, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89216VMG TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1256363-SY89216VMG TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: SY89
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89216VMG TR,SY89216VMGTR
Base Product Number: 89216
Product Status: Obsolete
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SY89216VMG TR | 1256363-SY89216VMG TR |
| Product Name | 1GHZ Logic IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Gate Type | Buffer/Driver | Differential Receiver |