Microchip Technology, Inc. 3.3V/5V 3GHz Ultrasmall 2:1 PECL Multiplexer SY89208V

Description
The SY89208V is a 3.3V/5V precision high-speed 2:1 multiplexer. It is functionally equivalent to the SY100EP58V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The signal-path inputs (Da and Db) are single-ended PECL/ECL compatible, and can accept a signal swing as low as 150mV. All I/O pins are 10k/100k EP ECL/PECL compatible.AC-perfor mance is guaranteed over the industrial -40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. Maximum throughput (fMAX) is guaranteed to be 3GHz with a differential output swing ≥400mV. In addition, these multiplexers are optimized for low-jitter applications. The SY89208V is designed to operate in either ECL/PECL or PECL/LVPECL mode. The SY89208V is internally temperature compensated, thus is 100k EP ECL/PECL compatible--I/O logic levels remain constant over temperature.The SY89208V is part of Micrel's high-speed, Precision Edge® timing and distribution family. For applications that require a differential I/O combination, choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features 2:1 PECL/ECL multiplexer Guaranteed AC-performance over temperature/ voltage >3GHz fMAX (toggle) <200ps rise/fall time <420ps propagation delay (D-to-Q) Low jitter performance <1psRMS random jitter <15psPP deterministic jitter <10psPP total jitter (clock) Flexible supply voltage: 3V to 5.5V 100k ECL/PECL compatible output Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF®(2mm x 2mm) package
Description
The SY89208V is a 3.3V/5V precision high-speed 2:1 multiplexer. It is functionally equivalent to the SY100EP58V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The signal-path inputs (Da and Db) are single-ended PECL/ECL compatible, and can accept a signal swing as low as 150mV. All I/O pins are 10k/100k EP ECL/PECL compatible.AC-perfor mance is guaranteed over the industrial -40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. Maximum throughput (fMAX) is guaranteed to be 3GHz with a differential output swing ≥400mV. In addition, these multiplexers are optimized for low-jitter applications. The SY89208V is designed to operate in either ECL/PECL or PECL/LVPECL mode. The SY89208V is internally temperature compensated, thus is 100k EP ECL/PECL compatible--I/O logic levels remain constant over temperature.The SY89208V is part of Micrel's high-speed, Precision Edge® timing and distribution family. For applications that require a differential I/O combination, choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features 2:1 PECL/ECL multiplexer Guaranteed AC-performance over temperature/ voltage >3GHz fMAX (toggle) <200ps rise/fall time <420ps propagation delay (D-to-Q) Low jitter performance <1psRMS random jitter <15psPP deterministic jitter <10psPP total jitter (clock) Flexible supply voltage: 3V to 5.5V 100k ECL/PECL compatible output Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF®(2mm x 2mm) package

Suppliers

Company
Product
Description
Supplier Links
3.3V/5V 3GHz Ultrasmall 2:1 PECL Multiplexer - SY89208V - Microchip Technology, Inc.
Chandler, AZ, United States
3.3V/5V 3GHz Ultrasmall 2:1 PECL Multiplexer
SY89208V
3.3V/5V 3GHz Ultrasmall 2:1 PECL Multiplexer SY89208V
The SY89208V is a 3.3V/5V precision high-speed 2:1 multiplexer. It is functionally equivalent to the SY100EP58V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The signal-path inputs (Da and Db) are single-ended PECL/ECL compatible, and can accept a signal swing as low as 150mV. All I/O pins are 10k/100k EP ECL/PECL compatible.AC-perfor mance is guaranteed over the industrial -40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. Maximum throughput (fMAX) is guaranteed to be 3GHz with a differential output swing ≥400mV. In addition, these multiplexers are optimized for low-jitter applications. The SY89208V is designed to operate in either ECL/PECL or PECL/LVPECL mode. The SY89208V is internally temperature compensated, thus is 100k EP ECL/PECL compatible--I/O logic levels remain constant over temperature.The SY89208V is part of Micrel's high-speed, Precision Edge® timing and distribution family. For applications that require a differential I/O combination, choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers. Additional Features 2:1 PECL/ECL multiplexer Guaranteed AC-performance over temperature/ voltage >3GHz fMAX (toggle) <200ps rise/fall time <420ps propagation delay (D-to-Q) Low jitter performance <1psRMS random jitter <15psPP deterministic jitter <10psPP total jitter (clock) Flexible supply voltage: 3V to 5.5V 100k ECL/PECL compatible output Wide operating temperature range: -40°C to +85°C Available in ultra-small 8-pin MLF®(2mm x 2mm) package

The SY89208V is a 3.3V/5V precision high-speed 2:1 multiplexer. It is functionally equivalent to the SY100EP58V but in an ultra-small 8-lead MLF® package that features a 70% smaller footprint. The signal-path inputs (Da and Db) are single-ended PECL/ECL compatible, and can accept a signal swing as low as 150mV. All I/O pins are 10k/100k EP ECL/PECL compatible.AC-performance is guaranteed over the industrial -40°C to +85°C temperature range and 3.0V to 5.5V supply voltage range. Maximum throughput (fMAX) is guaranteed to be 3GHz with a differential output swing ≥400mV. In addition, these multiplexers are optimized for low-jitter applications. The SY89208V is designed to operate in either ECL/PECL or PECL/LVPECL mode. The SY89208V is internally temperature compensated, thus is 100k EP ECL/PECL compatible--I/O logic levels remain constant over temperature.The SY89208V is part of Micrel's high-speed, Precision Edge® timing and distribution family. For applications that require a differential I/O combination, choose from a comprehensive product line of high-speed, low skew fanout buffers, translators, and clock dividers.

Additional Features

    • 2:1 PECL/ECL multiplexer
    • Guaranteed AC-performance over temperature/ voltage
      • >3GHz fMAX (toggle)
        • <200ps rise/fall time
        • <420ps propagation delay (D-to-Q)
      • Low jitter performance
        • <1psRMS random jitter
      • <15psPP deterministic jitter
      • <10psPP total jitter (clock)
    • Flexible supply voltage: 3V to 5.5V
    • 100k ECL/PECL compatible output
    • Wide operating temperature range: -40°C to +85°C
    • Available in ultra-small 8-pin MLF®(2mm x 2mm) package
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Multiplexers
Product Number SY89208V
Product Name 3.3V/5V 3GHz Ultrasmall 2:1 PECL Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74AHCT157D,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
SN74CBT162292 12-Bit 1-To-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT162292DGGRG4 - Texas Instruments
Specs
Configuration Specific
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details