Microchip Technology, Inc. Logic - Logic - Specialty Logic - SY89206VMITR SY89206VMITR

Description
Manufacturer: Microchip Technology Win Source Part Number: 047458-SY89206VMITR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3 V to 3.6 V, 4.5 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 047458-SY89206VMITR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3 V to 3.6 V, 4.5 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SY89206VMITR - 047458-SY89206VMITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SY89206VMITR
047458-SY89206VMITR
Logic - Logic - Specialty Logic - SY89206VMITR 047458-SY89206VMITR
Manufacturer: Microchip Technology Win Source Part Number: 047458-SY89206VMITR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3 V to 3.6 V, 4.5 V to 5.5 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MLF (2x2) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 047458-SY89206VMITR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 3 V to 3.6 V, 4.5 V to 5.5 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MLF (2x2)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.3V 5V Logic IC - 703-SY89206VMITR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Logic IC
703-SY89206VMITR
3.3V 5V Logic IC 703-SY89206VMITR
IC RECEIVER/BUFFER 3.3V/5V 8-MLF Product overview: SY89206VMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89206VMITR can be used for catalog matching and distributor lookup.

IC RECEIVER/BUFFER 3.3V/5V 8-MLF Product overview: SY89206VMITR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.3V, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89206VMITR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 047458-SY89206VMITR 703-SY89206VMITR
Product Name Logic - Logic - Specialty Logic - SY89206VMITR 3.3V 5V Logic IC
Gate Type Differential Receiver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32PW,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details