Microchip Technology, Inc. Integrated Circuits (ICs) - Logic - Specialty Logic SY89206VMG-TR

Description
Win Source Part Number: 1256368-SY89206VMG-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89206VMGTR,2156-SY 89206VMG-TR,MICMICSY 89206VMG-TR,576-2945 -6,576-2945-2,SY8920 6VMG TR,576-2945-1,SY8920 6VMG TR,SY89206VMGTR Base Product Number: SY89206
Request a Quote Datasheet
Description
Win Source Part Number: 1256368-SY89206VMG-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89206VMGTR,2156-SY 89206VMG-TR,MICMICSY 89206VMG-TR,576-2945 -6,576-2945-2,SY8920 6VMG TR,576-2945-1,SY8920 6VMG TR,SY89206VMGTR Base Product Number: SY89206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256368-SY89206VMG-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256368-SY89206VMG-TR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256368-SY89206VMG-TR
Win Source Part Number: 1256368-SY89206VMG-T R Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: SY89 Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Differential Receiver Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V Package / Case: 8-VFDFN Exposed Pad, 8-MLF® Supplier Device Package: 8-MLF® (2x2) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: SY89206VMGTR,2156-SY 89206VMG-TR,MICMICSY 89206VMG-TR,576-2945 -6,576-2945-2,SY8920 6VMG TR,576-2945-1,SY8920 6VMG TR,SY89206VMGTR Base Product Number: SY89206

Win Source Part Number: 1256368-SY89206VMG-TR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: SY89
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Differential Receiver
Supply Voltage: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 8-VFDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (2x2)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: SY89206VMGTR,2156-SY89206VMG-TR,MICMICSY89206VMG-TR,576-2945-6,576-2945-2,SY89206VMG TR,576-2945-1,SY89206VMG TR,SY89206VMGTR
Base Product Number: SY89206

Buy Now Datasheet
Singapore, Singapore
1GHZ Logic IC
703-SY89206VMG-TR
1GHZ Logic IC 703-SY89206VMG-TR
IC RECEIVER/BUFFER 1GHZ 8-MLF Product overview: SY89206VMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1GHZ, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89206VMG-TR can be used for catalog matching and distributor lookup.

IC RECEIVER/BUFFER 1GHZ 8-MLF Product overview: SY89206VMG-TR from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1GHZ. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1GHZ, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SY89206VMG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1256368-SY89206VMG-TR 703-SY89206VMG-TR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic 1GHZ Logic IC
Gate Type Differential Receiver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic IC - 705-74AHCT1G32GW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - 54H00J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
Logic IC - 705-54LS04DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers