Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG SY89202UMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 031660-SY89202UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 031660-SY89202UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG - 031660-SY89202UMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG
031660-SY89202UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG 031660-SY89202UMG
Manufacturer: Microchip Technology Win Source Part Number: 031660-SY89202UMG Packaging: Tube/Rail Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, PECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-MLF (5x5) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 031660-SY89202UMG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, PECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-MLF (5x5)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 576-1537-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-1537-5-ND
Clock Buffers, Drivers 576-1537-5-ND
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 1:8 1.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
 - SY89202UMG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 89202 Series, 8 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 89202 Series, 8 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clk Divider/fan-Out Buffer, 1.5Ghz, Qfn Microchip - 51AK9473 - Newark, An Avnet Company
Chicago, IL, United States
Clk Divider/fan-Out Buffer, 1.5Ghz, Qfn Microchip
51AK9473
Clk Divider/fan-Out Buffer, 1.5Ghz, Qfn Microchip 51AK9473
CLK DIVIDER/FAN-OUT BUFFER, 1.5GHZ, QFN

CLK DIVIDER/FAN-OUT BUFFER, 1.5GHZ, QFN

Supplier's Site
Clock/Timing - Clock Buffers, Drivers - SY89202UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89202UMG
Clock/Timing - Clock Buffers, Drivers SY89202UMG
IC CLK BUFFER 1:8 1.5GHZ 32MLF

IC CLK BUFFER 1:8 1.5GHZ 32MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 031660-SY89202UMG 576-1537-5-ND SY89202UMG 51AK9473 SY89202UMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89202UMG Clock Buffers, Drivers Clk Divider/fan-Out Buffer, 1.5Ghz, Qfn Microchip Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Real Time Clock; Clock Driver Clock Generator Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount; 32-MLF (5x5) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Application Specific - CY28410ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 266 MHz
View Details
2 suppliers
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAHRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details