Microchip Technology, Inc. Clock Buffers, Drivers SY89113UMY-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89113UMY-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89113UMY-DKR-ND
Clock Buffers, Drivers SY89113UMY-DKR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89113UMY-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89113UMY-CT-ND
Clock Buffers, Drivers SY89113UMY-CT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89113UMY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89113UMY-TR-ND
Clock Buffers, Drivers SY89113UMY-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 1GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMY-TR
795955-SY89113UMY-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMY-TR 795955-SY89113UMY-TR
Manufacturer: Microchip Technology Win Source Part Number: 795955-SY89113UMY-TR Series: Precision Edge Packaging: Reel package Type: Fanout Buffer (Distribution), Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF Frequency - Max: 1GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: CML, CMOS, HSTL, LVDS, LVPECL, TTL Output: LVDS Family Name: SY89113 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-MLF (7x7) Alternative Parts (Cross-Reference): 8P34S1212NLGI8; 8SLVD1212ANLGI/W; 8P34S1212NLGI; 8SLVP1212ANLGI/W; Introduction Date: March 30, 2005 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 795955-SY89113UMY-TR
Series: Precision Edge
Packaging: Reel package
Type: Fanout Buffer (Distribution), Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad, 44-MLF
Frequency - Max: 1GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: CML, CMOS, HSTL, LVDS, LVPECL, TTL
Output: LVDS
Family Name: SY89113
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-MLF (7x7)
Alternative Parts (Cross-Reference): 8P34S1212NLGI8; 8SLVD1212ANLGI/W; 8P34S1212NLGI; 8SLVP1212ANLGI/W;
Introduction Date: March 30, 2005
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89113UMY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89113UMY-TR
Clock/Timing - Clock Buffers, Drivers SY89113UMY-TR
IC CLK BUFFER 2:12 1GHZ 44MLF

IC CLK BUFFER 2:12 1GHZ 44MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89113UMY-DKR-ND 795955-SY89113UMY-TR SY89113UMY-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMY-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® Surface Mount Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details