Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMG SY89113UMG

Description
Manufacturer: Microchip Technology Win Source Part Number: 935782-SY89113UMG Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF® Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: SY89113 Categories: Integrated Circuits (ICs) Case / Package: 44-MLF® (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2080, SY89113UMG-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 935782-SY89113UMG Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF® Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: SY89113 Categories: Integrated Circuits (ICs) Case / Package: 44-MLF® (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2080, SY89113UMG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMG - 935782-SY89113UMG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMG
935782-SY89113UMG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMG 935782-SY89113UMG
Manufacturer: Microchip Technology Win Source Part Number: 935782-SY89113UMG Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF® Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: SY89113 Categories: Integrated Circuits (ICs) Case / Package: 44-MLF® (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-2080, SY89113UMG-ND

Manufacturer: Microchip Technology
Win Source Part Number: 935782-SY89113UMG
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad, 44-MLF®
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SY89113
Categories: Integrated Circuits (ICs)
Case / Package: 44-MLF® (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-2080, SY89113UMG-ND

Buy Now
Clock/Timing - Clock Buffers, Drivers - SY89113UMG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89113UMG
Clock/Timing - Clock Buffers, Drivers SY89113UMG
IC CLK BUFFER 2:12 1GHZ 44MLF

IC CLK BUFFER 2:12 1GHZ 44MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 935782-SY89113UMG SY89113UMG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89113UMG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BCP-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details