Microchip Technology, Inc. SY89113U

Description
The SY89113U is a 2.5V low jitter, low skew, 1:12 LVDS fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover applications. Unlike other multiplexers, this input includes a unique isolation design that minimizes channel-to-channel crosstalk. The SY89113U distributes clock frequencies from DC to >1GHz guaranteed over temperature and voltage. The SY89113U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state. CLK0 differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path.CLK1 differential input includes a new version of unique, Any-Input architecture that directly interfaces with single-ended TTL/CMOS logic (including 3.3V logic), single-ended LVPECL, differential (AC- or DC-coupled) LVDS, HSTL, CML, and LVPECL logic levels as small as 200mV (400mVPP). CLK1 input requires external termination.LVDS output swing 325mV into 100Ω with extremely fast rise/fall time guaranteed to be less than 250ps.The SY89113U operates from a 2.5V±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89113U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 2 inputs, and provides 12 precision, low skew LVDS output copies Guaranteed AC performance over temperature and voltage: DC to >1GHz throughput <975ps propagation delay CLK0-to-Q <250ps rise/fall time <25ps output-to-output skew Ultra-low jitter design: 130fsRMS phase jitter (typ.) 0.7psRMS crosstalk-induced jitter Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk CLK0 input features a unique, patent-pending input termination and VT pin that accepts AC- and DC-coupled inputs (CML, LVPECL, LVDS) CLK1 accepts virtually any logic standard: Single-ended: TTL/CMOS (including 3.3V logic), LVPECL Differential: LVPECL, LVDS, CML, HSTL 325mV LVDS-compatible output swing Power supply: 2.5V ±5% Industrial temperature range -40°C to +85°C Available in 44-pin (7mm x 7mm) QFN package
Datasheet
Description
The SY89113U is a 2.5V low jitter, low skew, 1:12 LVDS fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover applications. Unlike other multiplexers, this input includes a unique isolation design that minimizes channel-to-channel crosstalk. The SY89113U distributes clock frequencies from DC to >1GHz guaranteed over temperature and voltage. The SY89113U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state. CLK0 differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path.CLK1 differential input includes a new version of unique, Any-Input architecture that directly interfaces with single-ended TTL/CMOS logic (including 3.3V logic), single-ended LVPECL, differential (AC- or DC-coupled) LVDS, HSTL, CML, and LVPECL logic levels as small as 200mV (400mVPP). CLK1 input requires external termination.LVDS output swing 325mV into 100Ω with extremely fast rise/fall time guaranteed to be less than 250ps.The SY89113U operates from a 2.5V±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89113U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 2 inputs, and provides 12 precision, low skew LVDS output copies Guaranteed AC performance over temperature and voltage: DC to >1GHz throughput <975ps propagation delay CLK0-to-Q <250ps rise/fall time <25ps output-to-output skew Ultra-low jitter design: 130fsRMS phase jitter (typ.) 0.7psRMS crosstalk-induced jitter Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk CLK0 input features a unique, patent-pending input termination and VT pin that accepts AC- and DC-coupled inputs (CML, LVPECL, LVDS) CLK1 accepts virtually any logic standard: Single-ended: TTL/CMOS (including 3.3V logic), LVPECL Differential: LVPECL, LVDS, CML, HSTL 325mV LVDS-compatible output swing Power supply: 2.5V ±5% Industrial temperature range -40°C to +85°C Available in 44-pin (7mm x 7mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89113U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89113U is a 2.5V low jitter, low skew, 1:12 LVDS fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover applications. Unlike other multiplexers, this input includes a unique isolation design that minimizes channel-to-channel crosstalk. The SY89113U distributes clock frequencies from DC to >1GHz guaranteed over temperature and voltage. The SY89113U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state. CLK0 differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path.CLK1 differential input includes a new version of unique, Any-Input architecture that directly interfaces with single-ended TTL/CMOS logic (including 3.3V logic), single-ended LVPECL, differential (AC- or DC-coupled) LVDS, HSTL, CML, and LVPECL logic levels as small as 200mV (400mVPP). CLK1 input requires external termination.LVDS output swing 325mV into 100Ω with extremely fast rise/fall time guaranteed to be less than 250ps.The SY89113U operates from a 2.5V±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89113U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 2 inputs, and provides 12 precision, low skew LVDS output copies Guaranteed AC performance over temperature and voltage: DC to >1GHz throughput <975ps propagation delay CLK0-to-Q <250ps rise/fall time <25ps output-to-output skew Ultra-low jitter design: 130fsRMS phase jitter (typ.) 0.7psRMS crosstalk-induced jitter Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk CLK0 input features a unique, patent-pending input termination and VT pin that accepts AC- and DC-coupled inputs (CML, LVPECL, LVDS) CLK1 accepts virtually any logic standard: Single-ended: TTL/CMOS (including 3.3V logic), LVPECL Differential: LVPECL, LVDS, CML, HSTL 325mV LVDS-compatible output swing Power supply: 2.5V ±5% Industrial temperature range -40°C to +85°C Available in 44-pin (7mm x 7mm) QFN package

The SY89113U is a 2.5V low jitter, low skew, 1:12 LVDS fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover applications. Unlike other multiplexers, this input includes a unique isolation design that minimizes channel-to-channel crosstalk. The SY89113U distributes clock frequencies from DC to >1GHz guaranteed over temperature and voltage. The SY89113U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state.
CLK0 differential input includes Micrel's unique, 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVPP) without any level shifting or termination resistor networks in the signal path.CLK1 differential input includes a new version of unique, Any-Input architecture that directly interfaces with single-ended TTL/CMOS logic (including 3.3V logic), single-ended LVPECL, differential (AC- or DC-coupled) LVDS, HSTL, CML, and LVPECL logic levels as small as 200mV (400mVPP). CLK1 input requires external termination.LVDS output swing 325mV into 100Ω with extremely fast rise/fall time guaranteed to be less than 250ps.The SY89113U operates from a 2.5V±5% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89113U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between 1 of 2 inputs, and provides 12 precision, low skew LVDS output copies
    • Guaranteed AC performance over temperature and voltage:
      • DC to >1GHz throughput
      • <975ps propagation delay CLK0-to-Q
      • <250ps rise/fall time
      • <25ps output-to-output skew
    • Ultra-low jitter design:
      • 130fsRMS phase jitter (typ.)
      • 0.7psRMS crosstalk-induced jitter
    • Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk
    • CLK0 input features a unique, patent-pending input termination and VT pin that accepts AC- and DC-coupled inputs (CML, LVPECL, LVDS)
    • CLK1 accepts virtually any logic standard:
      • Single-ended: TTL/CMOS (including 3.3V logic), LVPECL
      • Differential: LVPECL, LVDS, CML, HSTL
    • 325mV LVDS-compatible output swing
    • Power supply: 2.5V ±5%
    • Industrial temperature range -40°C to +85°C
    • Available in 44-pin (7mm x 7mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89113U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
LM111QML-SP Voltage Comparator - 5962R0052402VPA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,CFP,TO-99
View Details
Analog - MTLF155AMD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Comparators - 74ACT11520DW-G - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
View Details