Manufacturer: Microchip Technology
Win Source Part Number: 037558-SY89112UMY
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-MLF (7x7)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 3GHz
Differential - Input and Output: Yes/Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®
FAN-OUT BUFFER, 3GHZ, QFN-44
IC CLK BUFFER 2:12 3GHZ 44MLF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 037558-SY89112UMY | 576-3235-ND | 51AK9471 | SY89112UMY |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMY | Clock Buffers, Drivers | Fan-Out Buffer, 3Ghz, Qfn-44 Microchip | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Generator | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | ||
| Package Type | Surface Mount; 44-MLF (7x7) | Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® | Surface Mount; Surface Mount | |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts |