Microchip Technology, Inc. Clock Buffers, Drivers SY89112UMY-TR

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SY89112UMY-DKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89112UMY-DKR-ND
Clock Buffers, Drivers SY89112UMY-DKR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89112UMY-CT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89112UMY-CT-ND
Clock Buffers, Drivers SY89112UMY-CT-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Clock Buffers, Drivers - SY89112UMY-TR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
SY89112UMY-TR-ND
Clock Buffers, Drivers SY89112UMY-TR-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®

Clock Fanout Buffer (Distribution), Multiplexer IC 2:12 3GHz 44-VFQFN Exposed Pad, 44-MLF®

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMY-TR - 898703-SY89112UMY-TR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMY-TR
898703-SY89112UMY-TR
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMY-TR 898703-SY89112UMY-TR
Manufacturer: Microchip Technology Win Source Part Number: 898703-SY89112UMY-TR Series: Precision Edge® Operating Temperature Range: -40°C ~ 85°C Package: 44-VFQFN Exposed Pad, 44-MLF® Package: Reel - TR Mounting: Surface Mount Family Name: SY89112 Categories: Integrated Circuits (ICs) Case / Package: 44-MLF® (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SY89112UMY TR, SY89112UMY-CT, SY89112UMY-DKR, SY89112UMY TR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 898703-SY89112UMY-TR
Series: Precision Edge®
Operating Temperature Range: -40°C ~ 85°C
Package: 44-VFQFN Exposed Pad, 44-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: SY89112
Categories: Integrated Circuits (ICs)
Case / Package: 44-MLF® (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SY89112UMY TR, SY89112UMY-CT, SY89112UMY-DKR, SY89112UMY TR-ND

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - SY89112UMY-TR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
SY89112UMY-TR
Clock/Timing - Clock Buffers, Drivers SY89112UMY-TR
IC CLK BUFFER 2:12 3GHZ 44MLF

IC CLK BUFFER 2:12 3GHZ 44MLF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number SY89112UMY-DKR-ND 898703-SY89112UMY-TR SY89112UMY-TR
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - SY89112UMY-TR Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 44-VFQFN Exposed Pad, 44-MLF® Surface Mount; 44-MLF® (7x7) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details