Microchip Technology, Inc. SY89112U

Description
The SY89112U is a low-jitter, low-skew, high-speed LVPECL 1:12 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover application. Unlike other multiplexers, this input includes a unique isolation design to minimize channel-to-channel crosstalk. The SY89112U distributes clock frequencies from DC to >2GHz guaranteed over temperature and voltage. The SY89112U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state. This reduces the chance of generating "runt" clock pulses.The SY89112U differential input includes Micrel's unique, patent-pending 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. For AC-coupled input interface, an on-board output reference voltage (VREF-AC) is provided to bias the center-tap (VT) pin. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89112U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89112U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 2 inputs, and provides 12 precision, low skew LVPECL output copies Guaranteed AC performance over temperature and voltage: DC to >2GHz throughput <550ps propagation delay CLK-to-Q <220ps rise/fall time <25ps output-to-output skew Ultra-low jitter design: 50fsRMS phase jitter (typ.) <0.7psRMS crosstalk induced jitter Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk 800mV, 100K LVPECL output swing Power supply 2.5V +5% or 3.3V +10% Industrial temperature range -40°C to +85°C Available in 44-pin (7mm x 7mm) QFN package
Datasheet
Description
The SY89112U is a low-jitter, low-skew, high-speed LVPECL 1:12 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover application. Unlike other multiplexers, this input includes a unique isolation design to minimize channel-to-channel crosstalk. The SY89112U distributes clock frequencies from DC to >2GHz guaranteed over temperature and voltage. The SY89112U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state. This reduces the chance of generating "runt" clock pulses.The SY89112U differential input includes Micrel's unique, patent-pending 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. For AC-coupled input interface, an on-board output reference voltage (VREF-AC) is provided to bias the center-tap (VT) pin. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89112U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89112U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 2 inputs, and provides 12 precision, low skew LVPECL output copies Guaranteed AC performance over temperature and voltage: DC to >2GHz throughput <550ps propagation delay CLK-to-Q <220ps rise/fall time <25ps output-to-output skew Ultra-low jitter design: 50fsRMS phase jitter (typ.) <0.7psRMS crosstalk induced jitter Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk 800mV, 100K LVPECL output swing Power supply 2.5V +5% or 3.3V +10% Industrial temperature range -40°C to +85°C Available in 44-pin (7mm x 7mm) QFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY89112U - Microchip Technology, Inc.
Chandler, AZ, United States
The SY89112U is a low-jitter, low-skew, high-speed LVPECL 1:12 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover application. Unlike other multiplexers, this input includes a unique isolation design to minimize channel-to-channel crosstalk. The SY89112U distributes clock frequencies from DC to >2GHz guaranteed over temperature and voltage. The SY89112U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state. This reduces the chance of generating "runt" clock pulses.The SY89112U differential input includes Micrel's unique, patent-pending 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. For AC-coupled input interface, an on-board output reference voltage (VREF-AC) is provided to bias the center-tap (VT) pin. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89112U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89112U is part of Micrel's high-speed, Precision Edge® product line. Additional Features Selects between 1 of 2 inputs, and provides 12 precision, low skew LVPECL output copies Guaranteed AC performance over temperature and voltage: DC to >2GHz throughput <550ps propagation delay CLK-to-Q <220ps rise/fall time <25ps output-to-output skew Ultra-low jitter design: 50fsRMS phase jitter (typ.) <0.7psRMS crosstalk induced jitter Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk 800mV, 100K LVPECL output swing Power supply 2.5V +5% or 3.3V +10% Industrial temperature range -40°C to +85°C Available in 44-pin (7mm x 7mm) QFN package

The SY89112U is a low-jitter, low-skew, high-speed LVPECL 1:12 differential fanout buffer optimized for precision telecom and enterprise server distribution applications. The input includes a 2:1 MUX for clock switchover application. Unlike other multiplexers, this input includes a unique isolation design to minimize channel-to-channel crosstalk. The SY89112U distributes clock frequencies from DC to >2GHz guaranteed over temperature and voltage. The SY89112U incorporates a synchronous output enable (EN) so that the outputs will only be enabled/disabled when they are already in the LOW state. This reduces the chance of generating "runt" clock pulses.The SY89112U differential input includes Micrel's unique, patent-pending 3-pin input termination architecture that directly interfaces to any differential signal (AC- or DC-coupled) as small as 100mV (200mVpp) without any level shifting or termination resistor networks in the signal path. For AC-coupled input interface, an on-board output reference voltage (VREF-AC) is provided to bias the center-tap (VT) pin. The outputs are 800mV, 100K-compatible LVPECL with fast rise/fall times guaranteed to be less than 220ps.The SY89112U operates from a 2.5V ±5% or 3.3V ±10% supply and is guaranteed over the full industrial temperature range of -40°C to +85°C. The SY89112U is part of Micrel's high-speed, Precision Edge® product line.

Additional Features

    • Selects between 1 of 2 inputs, and provides 12 precision, low skew LVPECL output copies
    • Guaranteed AC performance over temperature and voltage:
      • DC to >2GHz throughput
      • <550ps propagation delay CLK-to-Q
      • <220ps rise/fall time
      • <25ps output-to-output skew
    • Ultra-low jitter design:
      • 50fsRMS phase jitter (typ.)
    • <0.7psRMS crosstalk induced jitter
    • Unique, patent-pending input termination and VT pin accepts DC-coupled and AC-coupled differential inputs
    • Unique, patent-pending 2:1 input MUX provides superior isolation to minimize channel-to-channel crosstalk
    • 800mV, 100K LVPECL output swing
    • Power supply 2.5V +5% or 3.3V +10%
    • Industrial temperature range -40°C to +85°C
  • Available in 44-pin (7mm x 7mm) QFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY89112U
Package Type ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1901271P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Analog - MTLT1006AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656HG - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details