Microchip Technology, Inc. SY88993V

Description
The SY88993V limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs. The SY88993V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88993V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features >3.2Gbps operation 3.3V or 5V power supply option Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single power supply Available in a tiny 10-pin (3mm) MSOP
Description
The SY88993V limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs. The SY88993V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88993V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features >3.2Gbps operation 3.3V or 5V power supply option Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single power supply Available in a tiny 10-pin (3mm) MSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SY88993V is a limiting post amplifier designed for high-frequency fiber-optic applications, capable of operating at data rates up to 3.2Gbps. It features low noise CML data outputs and supports both 3.3V and 5V power supply options. The device can amplify input signals as small as 4mVPP and includes a programmable level detect function for Loss of Signal (LOS) indication, which generates a chatter-free open collector TTL output. The sensitivity of the level detect can be adjusted using the LOSLVL pin. The SY88993V is housed in a compact 10-pin MSOP package, making it suitable for space-constrained designs. It is applicable in various high-speed communication standards, including Gigabit Ethernet and SONET.

Datasheet Summary
Powered by GS/AI

The SY88993V is a limiting post amplifier designed for high-frequency fiber-optic applications, capable of operating at data rates up to 3.2Gbps. It features low noise CML data outputs and supports both 3.3V and 5V power supply options. The device can amplify input signals as small as 4mVPP and includes a programmable level detect function for Loss of Signal (LOS) indication, which generates a chatter-free open collector TTL output. The sensitivity of the level detect can be adjusted using the LOSLVL pin. The SY88993V is housed in a compact 10-pin MSOP package, making it suitable for space-constrained designs. It is applicable in various high-speed communication standards, including Gigabit Ethernet and SONET.

Suppliers

Company
Product
Description
Supplier Links
 - SY88993V - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88993V limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs. The SY88993V generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88993V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features >3.2Gbps operation 3.3V or 5V power supply option Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single power supply Available in a tiny 10-pin (3mm) MSOP

The SY88993V limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs. The SY88993V generates a chatter-free Loss of Signal (LOS) open collector TTL output.

The SY88993V incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF

Additional Features

  • >3.2Gbps operation
  • 3.3V or 5V power supply option
  • Low noise CML data outputs
  • Chatter-Free LOS generation
  • Open Collector TTL LOS output
  • TTL /EN Input
  • Differential PECL inputs for data
  • Single power supply
  • Available in a tiny 10-pin (3mm) MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88993V
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2168656P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Karaoke, Two Way Communications, Surveillance Systems, Communication Headset, Portable, Dj Mixers, Telecom, Palmtop Computer, Desktop
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details