IC LIMIT AMP 10MSOP Product overview: SY88993AVKI from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993AVKI can be used for catalog matching and distributor lookup.
Limiting Postamplifier IC Optical Networks 10-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 123810-SY88993AVKI
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP
IC LIMIT AMP 10MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771-SY88993AVKI | SY88993AVKI-ND | 123810-SY88993AVKI | SY88993AVKI | SY88993AVKI | SY88993AVKI |
| Product Name | Special Purpose Amplifier Ic | Special Purpose Amplifiers | Linear - Linear - Amplifiers - Special Purpose - SY88993AVKI | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose |
| Package Type | Bulk | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |