Microchip Technology, Inc. Special Purpose Amplifier Ic SY88993AVKG

Description
IC LIMIT AMP 10MSOP Product overview: SY88993AVKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993AVKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LIMIT AMP 10MSOP Product overview: SY88993AVKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993AVKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Special Purpose Amplifier Ic
771-SY88993AVKG
Special Purpose Amplifier Ic 771-SY88993AVKG
IC LIMIT AMP 10MSOP Product overview: SY88993AVKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993AVKG can be used for catalog matching and distributor lookup.

IC LIMIT AMP 10MSOP Product overview: SY88993AVKG from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993AVKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - SY88993AVKG - 047456-SY88993AVKG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - SY88993AVKG
047456-SY88993AVKG
Linear - Linear - Amplifiers - Special Purpose - SY88993AVKG 047456-SY88993AVKG
Manufacturer: Microchip Technology Win Source Part Number: 047456-SY88993AVKG Packaging: Tube/Rail Type: Limiting Postamplifier Applications: Optical Networks Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 10-MSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 047456-SY88993AVKG
Packaging: Tube/Rail
Type: Limiting Postamplifier
Applications: Optical Networks
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Special Purpose Amplifiers - 576-3395-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
576-3395-5-ND
Special Purpose Amplifiers 576-3395-5-ND
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Limiting Amplifiers
SY88993AVKG
Limiting Amplifiers SY88993AVKG
Limiting Amplifiers 3.3V-5V 3.2 Gbps CML Post Amp

Limiting Amplifiers 3.3V-5V 3.2 Gbps CML Post Amp

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88993AVKG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88993AVKG
Linear - Amplifiers - Special Purpose SY88993AVKG
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88993AVKG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88993AVKG
Special Purpose Amplifiers SY88993AVKG
Limiting Postamplifier IC Optical Networks 10-MSOP

Limiting Postamplifier IC Optical Networks 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - SY88993AVKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
SY88993AVKG
Integrated Circuits (ICs) - Linear - Amplifiers SY88993AVKG
IC LIMIT AMP 10MSOP

IC LIMIT AMP 10MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-SY88993AVKG 047456-SY88993AVKG 576-3395-5-ND SY88993AVKG SY88993AVKG SY88993AVKG SY88993AVKG
Product Name Special Purpose Amplifier Ic Linear - Linear - Amplifiers - Special Purpose - SY88993AVKG Special Purpose Amplifiers Limiting Amplifiers Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data