Microchip Technology, Inc. SY88993AV

Description
The SY88993AV limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs or AC coupled PECL inputs. The SY88993AV generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88993AV incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features >3.2Gbps operation Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single 3.3V or 5V power supply Designed for use with SY88922V and SY88905 Available in a tiny 10-pin (3mm) MSOP
Datasheet
Description
The SY88993AV limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs or AC coupled PECL inputs. The SY88993AV generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88993AV incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features >3.2Gbps operation Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single 3.3V or 5V power supply Designed for use with SY88922V and SY88905 Available in a tiny 10-pin (3mm) MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88993AV - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88993AV limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs or AC coupled PECL inputs. The SY88993AV generates a chatter-free Loss of Signal (LOS) open collector TTL output. The SY88993AV incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features >3.2Gbps operation Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single 3.3V or 5V power supply Designed for use with SY88922V and SY88905 Available in a tiny 10-pin (3mm) MSOP

The SY88993AV limiting post amplifier with its high and wide bandwidth is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVp-p can be amplified to drive devices with CML inputs or AC coupled PECL inputs. The SY88993AV generates a chatter-free Loss of Signal (LOS) open collector TTL output.

The SY88993AV incorporates a programmble level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOSLVL pin the sensitivity of the level detect can be adjusted. The LOSLVL voltage can be set by connecting a resistor divider between VCC and VREF

Additional Features

  • >3.2Gbps operation
  • Low noise CML data outputs
  • Chatter-Free LOS generation
  • Open Collector TTL LOS output
  • TTL /EN Input
  • Differential PECL inputs for data
  • Single 3.3V or 5V power supply
  • Designed for use with SY88922V and SY88905
  • Available in a tiny 10-pin (3mm) MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88993AV
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1112209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP
View Details
LMH6628QML Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962-0254501MZA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CFP
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details