IC LIMIT AMP 10MSOP Product overview: SY88993ALKG-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88993ALKG-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 795953-SY88993ALKG-T
Packaging: Reel package
Type: Limiting Postamplifier
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Optical Networks
Mounting: SMD
Family Name: SY88993AL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Alternative Parts (Cross-Reference): SY88993ALKG;
Introduction Date: September 30, 2008
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Limiting Amplifiers 3.3V-5V 3.2 Gbps High-Speed Limiting Post Amplifier w/ High Input Sensitivity
Limiting Postamplifier IC Optical Networks 10-MSOP
IC LIMIT AMP 10MSOP
IC LIMIT AMP 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 771-SY88993ALKG-TR | 795953-SY88993ALKG-TR | SY88993ALKG-TR | SY88993ALKG-TR | SY88993ALKG-TR | SY88993ALKG-TR |
| Product Name | Special Purpose Amplifier Ic | Linear - Linear - Amplifiers - Special Purpose - SY88993ALKG-TR | Limiting Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Linear - Amplifiers - Special Purpose |
| Standards and Certifications | RoHS | RoHS |