Microchip Technology, Inc. SY88993AL

Description
The SY88993AL limiting post amplifier, with its wide bandwidth, is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVPP can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88993AL generates a chatter-free Loss-of-Signal (LOS) open collector TTL output using an external resistor, as shown Figure 1. The SY88993AL incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOS LVL pin the sensitivity of the level detect can be adjusted. The LOS LVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features Up to 3.2Gbps operation Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single 3.3V power supply Available in a tiny 10-pin (3mm x 3mm) MSOP
Datasheet
Description
The SY88993AL limiting post amplifier, with its wide bandwidth, is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVPP can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88993AL generates a chatter-free Loss-of-Signal (LOS) open collector TTL output using an external resistor, as shown Figure 1. The SY88993AL incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOS LVL pin the sensitivity of the level detect can be adjusted. The LOS LVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features Up to 3.2Gbps operation Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single 3.3V power supply Available in a tiny 10-pin (3mm x 3mm) MSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SY88993AL - Microchip Technology, Inc.
Chandler, AZ, United States
The SY88993AL limiting post amplifier, with its wide bandwidth, is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVPP can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88993AL generates a chatter-free Loss-of-Signal (LOS) open collector TTL output using an external resistor, as shown Figure 1. The SY88993AL incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOS LVL pin the sensitivity of the level detect can be adjusted. The LOS LVL voltage can be set by connecting a resistor divider between VCC and VREF Additional Features Up to 3.2Gbps operation Low noise CML data outputs Chatter-Free LOS generation Open Collector TTL LOS output TTL /EN Input Differential PECL inputs for data Single 3.3V power supply Available in a tiny 10-pin (3mm x 3mm) MSOP

The SY88993AL limiting post amplifier, with its wide bandwidth, is ideal for use as a post amplifier in fiber-optic receivers with data rates up to 3.2Gbps. Signals as small as 4mVPP can be amplified to drive devices with CML inputs or AC-coupled PECL inputs. The SY88993AL generates a chatter-free Loss-of-Signal (LOS) open collector TTL output using an external resistor, as shown Figure 1.

The SY88993AL incorporates a programmable level detect function to identify when the input signal has been lost. This information can be fed back to the /EN input of the device to maintain stability under loss of signal conditions. Using LOS LVL pin the sensitivity of the level detect can be adjusted. The LOS LVL voltage can be set by connecting a resistor divider between VCC and VREF

Additional Features

  • Up to 3.2Gbps operation
  • Low noise CML data outputs
  • Chatter-Free LOS generation
  • Open Collector TTL LOS output
  • TTL /EN Input
  • Differential PECL inputs for data
  • Single 3.3V power supply
  • Available in a tiny 10-pin (3mm x 3mm) MSOP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number SY88993AL
Package Type ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 2449782P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLOP227AQD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details