Microchip Technology, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose SY88983VMI-TR

Description
Win Source Part Number: 1260408-SY88983VMI-T R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88983VMI TR,SY88983VMI TR,SY88983VMITR,SY88 983VMITR Base Product Number: SY88983 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260408-SY88983VMI-T R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88983VMI TR,SY88983VMI TR,SY88983VMITR,SY88 983VMITR Base Product Number: SY88983 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose - 1260408-SY88983VMI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose
1260408-SY88983VMI-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose 1260408-SY88983VMI-TR
Win Source Part Number: 1260408-SY88983VMI-T R Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose Type: Limiting Postamplifier Package: Tape & Reel (TR) Applications: Optical Networks Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-MLF® (3x3) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Microchip Technology Other Names: SY88983VMI TR,SY88983VMI TR,SY88983VMITR,SY88 983VMITR Base Product Number: SY88983 RoHS Status: RoHS non-compliant

Win Source Part Number: 1260408-SY88983VMI-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Type: Limiting Postamplifier
Package: Tape & Reel (TR)
Applications: Optical Networks
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-MLF® (3x3)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: SY88983VMI TR,SY88983VMI TR,SY88983VMITR,SY88983VMITR
Base Product Number: SY88983
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Special Purpose Amplifier Ic - 771-SY88983VMI-TR - ERSAELECTRONICS PTE. LTD.
Singapore
Special Purpose Amplifier Ic
771-SY88983VMI-TR
Special Purpose Amplifier Ic 771-SY88983VMI-TR
IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF® (3x3) Product overview: SY88983VMI-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88983VMI-TR can be used for catalog matching and distributor lookup.

IC LIMIT AMP 16MLF / Limiting Postamplifier IC Optical Networks 16-MLF® (3x3) Product overview: SY88983VMI-TR from Microchip Technology is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-SY88983VMI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Amplifiers - SY88983VMI-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
SY88983VMI-TR
Special Purpose Amplifiers SY88983VMI-TR
Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)

Limiting Postamplifier IC Optical Networks 16-MLF® (3x3)

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - SY88983VMI-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
SY88983VMI-TR
Linear - Amplifiers - Special Purpose SY88983VMI-TR
IC LIMIT AMP 16MLF

IC LIMIT AMP 16MLF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 1260408-SY88983VMI-TR 771-SY88983VMI-TR SY88983VMI-TR SY88983VMI-TR
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Special Purpose Amplifier Ic Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Package Type 16-VFQFN Exposed Pad Tape & Reel (TR) 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data